Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module with 100/25 Gigabit and 10 Gigabit Ethernet, USB, Serial, and XIM Site XIt1097

Description
The XIt1097 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1097 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus a zQSFP+ connector that can be configured for either one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1097 also supports two RS-232/422/485 serial ports and two USB 2.0 ports. One XIM site allows for access to the X12d signals from P1. An optional XIM tray can be installed to support XIM modules (contact factory for details). Multiple M.2 sites can support up to three x4 PCI Express interfaces and two x2 PCI Express interfaces. Features 3U VPX Rear Transition Module Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Three M.2 sites to support three x4 PCI Express interfaces Two M.2 sites to support two x2 PCI Express interfaces One XIM site to support X12d breakout Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One XIM site to support X12d breakout Internal I/O Three M.2 sites to support three x4 PCI Express interfaces Two M.2 sites to support two x2 PCI Express interfaces GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) Overall dimensions: 202.3 mm x 149.7 mm (with XIM tray) or 108.1 mm (without XIM tray) 1.0 in. pitch
Datasheet
Description
The XIt1097 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1097 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus a zQSFP+ connector that can be configured for either one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1097 also supports two RS-232/422/485 serial ports and two USB 2.0 ports. One XIM site allows for access to the X12d signals from P1. An optional XIM tray can be installed to support XIM modules (contact factory for details). Multiple M.2 sites can support up to three x4 PCI Express interfaces and two x2 PCI Express interfaces. Features 3U VPX Rear Transition Module Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Three M.2 sites to support three x4 PCI Express interfaces Two M.2 sites to support two x2 PCI Express interfaces One XIM site to support X12d breakout Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One XIM site to support X12d breakout Internal I/O Three M.2 sites to support three x4 PCI Express interfaces Two M.2 sites to support two x2 PCI Express interfaces GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) Overall dimensions: 202.3 mm x 149.7 mm (with XIM tray) or 108.1 mm (without XIM tray) 1.0 in. pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module with 100/25 Gigabit and 10 Gigabit Ethernet, USB, Serial, and XIM Site - XIt1097 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module with 100/25 Gigabit and 10 Gigabit Ethernet, USB, Serial, and XIM Site
XIt1097
3U VPX Rear Transition Module with 100/25 Gigabit and 10 Gigabit Ethernet, USB, Serial, and XIM Site XIt1097
The XIt1097 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1097 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus a zQSFP+ connector that can be configured for either one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1097 also supports two RS-232/422/485 serial ports and two USB 2.0 ports. One XIM site allows for access to the X12d signals from P1. An optional XIM tray can be installed to support XIM modules (contact factory for details). Multiple M.2 sites can support up to three x4 PCI Express interfaces and two x2 PCI Express interfaces. Features 3U VPX Rear Transition Module Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Three M.2 sites to support three x4 PCI Express interfaces Two M.2 sites to support two x2 PCI Express interfaces One XIM site to support X12d breakout Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One XIM site to support X12d breakout Internal I/O Three M.2 sites to support three x4 PCI Express interfaces Two M.2 sites to support two x2 PCI Express interfaces GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) Overall dimensions: 202.3 mm x 149.7 mm (with XIM tray) or 108.1 mm (without XIM tray) 1.0 in. pitch

The XIt1097 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs.

The XIt1097 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus a zQSFP+ connector that can be configured for either one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1097 also supports two RS-232/422/485 serial ports and two USB 2.0 ports.

One XIM site allows for access to the X12d signals from P1. An optional XIM tray can be installed to support XIM modules (contact factory for details). Multiple M.2 sites can support up to three x4 PCI Express interfaces and two x2 PCI Express interfaces.


Features

  • 3U VPX Rear Transition Module
  • Two SFP+ connectors for two 10GBASE-R Ethernet ports
  • One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports
  • Two USB 2.0 ports
  • Two micro-DB-9 connectors for two RS-232/422/485 serial ports
  • One RJ-45 connector for one 10/100/1000BASE-T Ethernet port
  • Three M.2 sites to support three x4 PCI Express interfaces
  • Two M.2 sites to support two x2 PCI Express interfaces
  • One XIM site to support X12d breakout
  • Headers and toggle switches for GPIO, interrupt, and reset inputs
  • Fits in VITA 46.10 RTM slots
  • VITA 66.4 support (optional, contact factory for details)
  • 1.0 in. pitch

Technical Specs

Back Panel I/O

  • Two SFP+ connectors for two 10GBASE-R Ethernet ports
  • One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports
  • Two USB 2.0 ports
  • Two micro-DB-9 connectors for two RS-232/422/485 serial ports
  • One RJ-45 connector for one 10/100/1000BASE-T Ethernet port
  • One XIM site to support X12d breakout

Internal I/O

  • Three M.2 sites to support three x4 PCI Express interfaces
  • Two M.2 sites to support two x2 PCI Express interfaces
  • GPIO header

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option

Physical Characteristics

  • 3U VPX RTM form factor
  • Fits in VITA 46.10 RTM slots
  • VITA 66.4 support (optional, contact factory for details)
  • Overall dimensions: 202.3 mm x 149.7 mm (with XIM tray) or 108.1 mm (without XIM tray)
  • 1.0 in. pitch
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1097
Product Name 3U VPX Rear Transition Module with 100/25 Gigabit and 10 Gigabit Ethernet, USB, Serial, and XIM Site
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data