The XIt1086 provides I/O expansion for 3U VPX SBCs. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. Its flexible design allows for easy development with many X-ES 3U VPX products.
The XIt1086 supports up to four RS-422/485 ports or six RS-232 ports, up to six eSATA ports, up to four 10/100/1000BASE-T ports, two USB 3.0 ports, 1PPS input, and access to GPIO and interrupt inputs.
Two 10/100/1000BASE-T ports can be replaced with a XIM module to support two 10GBASE-T ports. Two additional XIM sites allow for easy customization to make use of the X12d signals from P1 and user-defined I/O from P2 (wafers 1-10).
Features
3U VPX Rear Transition Module
Support for X-ES' 3U VPX SBC module I/O
Up to six eSATA connectors
Four micro-DB-9 connectors for dual RS-232/422/485 serial ports
Two USB 3.0 connectors
Up to four RJ-45 connectors for 10/100/1000BASE-T ports
XIM site to support two 10GBASE-T ports
XIM site for X12d breakout
XIM site for P2w1-w10 GPIO
Two x4 iPass™ connectors for P1.A and P1.B
SMA connector for 1PPS input
Headers and toggle switches for GPIO, interrupts, and resets inputs
Fits in VITA 46.10 RTM slots
1.0 in. pitch
Battery holder to power VBAT
Technical Specs
Back Panel I/O
Up to four RJ-45 connectors for 10/100/1000BASE-T ports
Four micro-DB-9 connectors for dual RS-232/422/485 serial ports
Two USB 3.0 connectors
Up to six eSATA connectors
1PPS input SMA connector
Two system management I²C connectors
XIM site to breakout X12d
XIM site to breakout P2 GPIO
XIM site to support 10GBASE-T Ethernet
Internal I/O
Battery holder
GPIO header
I²C header
Physical Characteristics
3U VPX RTM form factor
Fits in VITA 46.10 RTM slots
Overall dimensions: 393 mm x 192 mm, including connector overhang. Please contact factory for exact T-shaped dimensions by side.
1.0 in. pitch
Environmental Requirements
Contact factory for appropriate board configuration based on environmental requirements.
Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
Conformal coating available as an ordering option
The XIt1086 provides I/O expansion for 3U VPX SBCs. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. Its flexible design allows for easy development with many X-ES 3U VPX products.
The XIt1086 supports up to four RS-422/485 ports or six RS-232 ports, up to six eSATA ports, up to four 10/100/1000BASE-T ports, two USB 3.0 ports, 1PPS input, and access to GPIO and interrupt inputs.
Two 10/100/1000BASE-T ports can be replaced with a XIM module to support two 10GBASE-T ports. Two additional XIM sites allow for easy customization to make use of the X12d signals from P1 and user-defined I/O from P2 (wafers 1-10).
Features
- 3U VPX Rear Transition Module
- Support for X-ES' 3U VPX SBC module I/O
- Up to six eSATA connectors
- Four micro-DB-9 connectors for dual RS-232/422/485 serial ports
- Two USB 3.0 connectors
- Up to four RJ-45 connectors for 10/100/1000BASE-T ports
- XIM site to support two 10GBASE-T ports
- XIM site for X12d breakout
- XIM site for P2w1-w10 GPIO
- Two x4 iPass™ connectors for P1.A and P1.B
- SMA connector for 1PPS input
- Headers and toggle switches for GPIO, interrupts, and resets inputs
- Fits in VITA 46.10 RTM slots
- 1.0 in. pitch
- Battery holder to power VBAT
Technical Specs
Back Panel I/O
- Up to four RJ-45 connectors for 10/100/1000BASE-T ports
- Four micro-DB-9 connectors for dual RS-232/422/485 serial ports
- Two USB 3.0 connectors
- Up to six eSATA connectors
- 1PPS input SMA connector
- Two system management I²C connectors
- XIM site to breakout X12d
- XIM site to breakout P2 GPIO
- XIM site to support 10GBASE-T Ethernet
Internal I/O
- Battery holder
- GPIO header
- I²C header
Physical Characteristics
- 3U VPX RTM form factor
- Fits in VITA 46.10 RTM slots
- Overall dimensions: 393 mm x 192 mm, including connector overhang. Please contact factory for exact T-shaped dimensions by side.
- 1.0 in. pitch
Environmental Requirements
Contact factory for appropriate board configuration based on environmental requirements.
- Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
- Conformal coating available as an ordering option