Extreme Engineering Solutions, Inc. (X-ES) Datasheets for Single Board Computers (SBC)

Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more

Product Name Notes
The XCalibur1903 is a high-performance 6U cPCI single board computer supporting an NXP QorIQ T2080 processor. It is a design refresh of the XCalibur1900, intended to update obsolete components while...
The XCalibur1935 is a high-performance, 6U VME, multiprocessing, single board computer that is ideal for systems requiring high bandwidth processing and low power consumption. It is a design refresh of...
The XCalibur4630 is a high-performance 6U VME single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. With the Intel® Xeon® D-1500 family of...
The XCalibur4702 is a high-performance 6U CompactPCI single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors. Ideal for ruggedized systems requiring high-bandwidth processing and...
The XCalibur4730 is a secure, high-performance, 6U VME, single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors. The XCalibur4730 is an optimal choice for...
The XCalibur4740 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications...
The XCalibur4840 is a secure, high-performance single board computer based on the Intel® Xeon® D-2800 series (formerly Eddy Lake) of processors, making it an optimal choice for computationally heavy applications...
The XCalibur5300 is a secure, high-performance 6U CompactPCI single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake). Ideal for ruggedized systems requiring high-bandwidth processing...
The XCalibur5330 is a secure, high-performance 6U VME single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake). Ideal for ruggedized systems requiring high-bandwidth processing...
The XCalibur5340 is a secure, high-performance 6U VPX single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake) and aligned to the Sensor Open System...
The XPedite5972 is a 3U OpenVPX™ REDI single board computer based on the NXP QorIQ T2080 processor. It is a design refresh of the XPedite5970, intended to update obsolete components...
The XPedite6106 is a high-performance, XMC/PrPMC, single board computer supporting an NXP QorIQ T1042 processor. It is a design refresh of the XPedite6100, intended to update obsolete components while maintaining...
The XPedite6107 provides a compact and cost-effective rugged computing solution with excellent processing performance-per-watt . It is a design refresh of the XPedite6101, intended to update obsolete components while maintaining...
The XPedite7680 is a high-performance, 3U VPX-REDI, single board computer based on the Intel® Xeon® D-1500 family processors (formerly Broadwell-DE). The Intel® Xeon® D processor can provide up to 16...
The XPedite7750 is an enhanced, Type 7 COM Express® module based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors. COM Express® provides a standards-based form factor to...
The XPedite7770 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications...
The XPedite7771 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications...
The XPedite7774 is a secure, high-performance single board computer based on the Intel® Xeon® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications...
The XPedite7870 is a secure, high-performance, single board computer based on the Intel® Xeon® D-2800 series (formerly Eddy Lake) of processors, making it an optimal choice for computationally heavy applications...
The XPedite7871 is a secure, high-performance single board computer based on the Intel® Xeon® D-2800 series (formerly Eddy Lake) of processors, making it an optimal choice for computationally heavy applications...
The XPedite7872 is a secure, high performance single board computer aligned to the Sensor Open System Architecture (SOSA) standard. It is based on the Intel® Xeon® D-2800 series (formerly Eddy...
The XPedite8101 is an Intel® Atom™ E3800-based XMC/PMC available in conduction- and air-cooled configurations. The Atom™ E3800 processors provide excellent computational performance and I/O functionality for their power profile and...
The XPedite8103 is an Intel® Atom™ E3800-based XMC available in conduction- and air-cooled configurations. The Atom™ E3800 processors provide excellent computational performance and I/O functionality for their power profile and...
The XPedite8150 is a Rugged COM Express® module based on the Intel® Atom™ E3800 series of processors. It is compliant with the COM Express® Mini form factor (55 mm x...
The XPedite8152 is a Rugged COM Express® module based on the Intel® Atom™ E3800 series of processors. It is based on the COM Express® Mini form factor, but is extended...
The XPedite8270 is a secure, high-performance, 3U VPX-REDI, single board computer aligned to the Sensor Open System Architecture (SOSA) standard. Based on the 13th Gen Intel® Core™ i7 series (formerly...
The XPedite8271 is a secure, high-performance, single board computer aligned to the Sensor Open System Architecture (SOSA) standard. Based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P)...
The XPedite8300 is a secure, high-performance XMC single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake). Ideal for ruggedized systems requiring high-bandwidth processing and...
The XPedite8350 is an enhanced COM Express® Basic (Type 6) module based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake). COM Express® provides a standards-based form factor...
The XPedite8370 is a secure, high-performance, 3U VPX-REDI, single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake) and aligned to the Sensor Open System...
The XPedite8371 is a secure, high-performance, 3U VPX-REDI, single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake) and aligned to the Sensor Open System...