Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module for the XChange3013 XIt3013

Description
The XIt3013 provides access to up to 20 Ethernet ports routed from the XChange3013 switch. The XIt3013 also provides micro-DB-9 connectors for console connectivity. Features 3U VPX Rear Transition Module (RTM) Twenty RJ-45 connectors to break out the 14x 10/100/1000BASE-T and 6x 1000BASE-X ports routed from the switch card Two micro-DB-9 connectors for RS-232 to the switch card 1.0 in. pitch Technical Specs Back Panel I/O Fourteen RJ-45 connectors for 10/100/1000BASE-T ports Six RJ-45 connectors for 1000BASE-X to 1000BASE-T conversion Two micro-DB-9 connectors for console access Three toggle switches for board configuration One push-button switch for zeroization trigger Physical Characteristics Modified 3U VPX RTM (VITA 46.10) form factor Designed to fit in a standard VITA 46.10 slot and extend beyond the standard front panel Dimensions base: 100 mm x 95 mm Dimensions top: 225 mm x 49 mm 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt3013 provides access to up to 20 Ethernet ports routed from the XChange3013 switch. The XIt3013 also provides micro-DB-9 connectors for console connectivity. Features 3U VPX Rear Transition Module (RTM) Twenty RJ-45 connectors to break out the 14x 10/100/1000BASE-T and 6x 1000BASE-X ports routed from the switch card Two micro-DB-9 connectors for RS-232 to the switch card 1.0 in. pitch Technical Specs Back Panel I/O Fourteen RJ-45 connectors for 10/100/1000BASE-T ports Six RJ-45 connectors for 1000BASE-X to 1000BASE-T conversion Two micro-DB-9 connectors for console access Three toggle switches for board configuration One push-button switch for zeroization trigger Physical Characteristics Modified 3U VPX RTM (VITA 46.10) form factor Designed to fit in a standard VITA 46.10 slot and extend beyond the standard front panel Dimensions base: 100 mm x 95 mm Dimensions top: 225 mm x 49 mm 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module for the XChange3013 - XIt3013 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module for the XChange3013
XIt3013
3U VPX Rear Transition Module for the XChange3013 XIt3013
The XIt3013 provides access to up to 20 Ethernet ports routed from the XChange3013 switch. The XIt3013 also provides micro-DB-9 connectors for console connectivity. Features 3U VPX Rear Transition Module (RTM) Twenty RJ-45 connectors to break out the 14x 10/100/1000BASE-T and 6x 1000BASE-X ports routed from the switch card Two micro-DB-9 connectors for RS-232 to the switch card 1.0 in. pitch Technical Specs Back Panel I/O Fourteen RJ-45 connectors for 10/100/1000BASE-T ports Six RJ-45 connectors for 1000BASE-X to 1000BASE-T conversion Two micro-DB-9 connectors for console access Three toggle switches for board configuration One push-button switch for zeroization trigger Physical Characteristics Modified 3U VPX RTM (VITA 46.10) form factor Designed to fit in a standard VITA 46.10 slot and extend beyond the standard front panel Dimensions base: 100 mm x 95 mm Dimensions top: 225 mm x 49 mm 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt3013 provides access to up to 20 Ethernet ports routed from the XChange3013 switch.

The XIt3013 also provides micro-DB-9 connectors for console connectivity.


Features

  • 3U VPX Rear Transition Module (RTM)
  • Twenty RJ-45 connectors to break out the 14x 10/100/1000BASE-T and 6x 1000BASE-X ports routed from the switch card
  • Two micro-DB-9 connectors for RS-232 to the switch card
  • 1.0 in. pitch

Technical Specs

Back Panel I/O

  • Fourteen RJ-45 connectors for 10/100/1000BASE-T ports
  • Six RJ-45 connectors for 1000BASE-X to 1000BASE-T conversion
  • Two micro-DB-9 connectors for console access
  • Three toggle switches for board configuration
  • One push-button switch for zeroization trigger

Physical Characteristics

  • Modified 3U VPX RTM (VITA 46.10) form factor
  • Designed to fit in a standard VITA 46.10 slot and extend beyond the standard front panel
  • Dimensions base: 100 mm x 95 mm
  • Dimensions top: 225 mm x 49 mm
  • 1.0 in. pitch

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt3013
Product Name 3U VPX Rear Transition Module for the XChange3013
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD73360ASU - Lingto Electronic Limited
Specs
Digital I/O Channels 6 #
Resolution 16 bits
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details