Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module with 2.5 Gigabit and 1 Gigabit Ethernet and Serial XIt3015

Description
The XIt3015 provides I/O expansion for the XChange6300 XMC/PMC-based Embedded Services Router (ESR) with Marvell® ARMADA® 88F7040 ARM-based processor. Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt3015 features one SFP+ connector for a 2500BASE-X Ethernet port, plus two additional SFP+ connectors for 1000BASE-X Ethernet ports. Two RJ-45 connectors support a pair of 10/100/1000BASE-T Ethernet ports. The XIt3015 also supports an RS-232/422/485 serial port. Features 3U VPX Rear Transition Module One SFP+ connector for one 2500BASE-X Ethernet port Two SFP+ connectors for two 1000BASE-X Ethernet ports One micro-DB-9 connector for one RS-232/422/485 serial port Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports ScanWorks and processor JTAG debug headers Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O One SFP+ connector for one 2500BASE-X Ethernet port Two SFP+ connectors for two 1000BASE-X Ethernet ports One micro-DB-9 connector for one RS-232/422/485 serial port Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports Internal I/O ScanWorks and processor JTAG debug headers Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: TBD 1.0 in. pitch
Datasheet
Description
The XIt3015 provides I/O expansion for the XChange6300 XMC/PMC-based Embedded Services Router (ESR) with Marvell® ARMADA® 88F7040 ARM-based processor. Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt3015 features one SFP+ connector for a 2500BASE-X Ethernet port, plus two additional SFP+ connectors for 1000BASE-X Ethernet ports. Two RJ-45 connectors support a pair of 10/100/1000BASE-T Ethernet ports. The XIt3015 also supports an RS-232/422/485 serial port. Features 3U VPX Rear Transition Module One SFP+ connector for one 2500BASE-X Ethernet port Two SFP+ connectors for two 1000BASE-X Ethernet ports One micro-DB-9 connector for one RS-232/422/485 serial port Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports ScanWorks and processor JTAG debug headers Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O One SFP+ connector for one 2500BASE-X Ethernet port Two SFP+ connectors for two 1000BASE-X Ethernet ports One micro-DB-9 connector for one RS-232/422/485 serial port Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports Internal I/O ScanWorks and processor JTAG debug headers Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: TBD 1.0 in. pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module with 2.5 Gigabit and 1 Gigabit Ethernet and Serial - XIt3015 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module with 2.5 Gigabit and 1 Gigabit Ethernet and Serial
XIt3015
3U VPX Rear Transition Module with 2.5 Gigabit and 1 Gigabit Ethernet and Serial XIt3015
The XIt3015 provides I/O expansion for the XChange6300 XMC/PMC-based Embedded Services Router (ESR) with Marvell® ARMADA® 88F7040 ARM-based processor. Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt3015 features one SFP+ connector for a 2500BASE-X Ethernet port, plus two additional SFP+ connectors for 1000BASE-X Ethernet ports. Two RJ-45 connectors support a pair of 10/100/1000BASE-T Ethernet ports. The XIt3015 also supports an RS-232/422/485 serial port. Features 3U VPX Rear Transition Module One SFP+ connector for one 2500BASE-X Ethernet port Two SFP+ connectors for two 1000BASE-X Ethernet ports One micro-DB-9 connector for one RS-232/422/485 serial port Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports ScanWorks and processor JTAG debug headers Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O One SFP+ connector for one 2500BASE-X Ethernet port Two SFP+ connectors for two 1000BASE-X Ethernet ports One micro-DB-9 connector for one RS-232/422/485 serial port Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports Internal I/O ScanWorks and processor JTAG debug headers Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: TBD 1.0 in. pitch

The XIt3015 provides I/O expansion for the XChange6300 XMC/PMC-based Embedded Services Router (ESR) with Marvell® ARMADA® 88F7040 ARM-based processor. Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs.

The XIt3015 features one SFP+ connector for a 2500BASE-X Ethernet port, plus two additional SFP+ connectors for 1000BASE-X Ethernet ports. Two RJ-45 connectors support a pair of 10/100/1000BASE-T Ethernet ports. The XIt3015 also supports an RS-232/422/485 serial port.


Features

  • 3U VPX Rear Transition Module
  • One SFP+ connector for one 2500BASE-X Ethernet port
  • Two SFP+ connectors for two 1000BASE-X Ethernet ports
  • One micro-DB-9 connector for one RS-232/422/485 serial port
  • Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports
  • ScanWorks and processor JTAG debug headers
  • Fits in VITA 46.10 RTM slots
  • 1.0 in. pitch

Technical Specs

Back Panel I/O

  • One SFP+ connector for one 2500BASE-X Ethernet port
  • Two SFP+ connectors for two 1000BASE-X Ethernet ports
  • One micro-DB-9 connector for one RS-232/422/485 serial port
  • Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports

Internal I/O

  • ScanWorks and processor JTAG debug headers

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option

Physical Characteristics

  • 3U VPX RTM form factor
  • Fits in VITA 46.10 RTM slots
  • Overall dimensions: TBD
  • 1.0 in. pitch
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt3015
Product Name 3U VPX Rear Transition Module with 2.5 Gigabit and 1 Gigabit Ethernet and Serial
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Circular Chart Recorder - C1300 - ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details