Extreme Engineering Solutions, Inc. (X-ES) 6U cPCI I/O Transition Module for X-ES SBCs XIt1009

Description
The XIt1009 is a 6U CompactPCI transition module which supports a variety of cPCI single board computers. The XIt1009 supports an HDMI port for graphics, as well as two PICMG 2.16 10/100/1000BASE-T Ethernet ports, two RS-232 Serial ports, four SATA ports, and three USB ports. Internal connectors allow access to two additional USB ports, two serial ports, and GPIO. The XIt1009 supports a PIM interface to bring P14 I/O from a PMC module out the rear panel. The PIM interface can be configured for either mezzanine site on the single board computer and can support all standard X-ES I/O modules. Features 6U transition module One HDMI port Two PICMG 2.16 10/100/1000BASE-T Ethernet ports Supports one PIM (PMC I/O Module) interface to route PMC I/O out the rear panel Three USB 2.0 ports Two serial ports via one micro-DB-9 connector Four SATA ports via one SAS connector Two internal USB ports Two internal serial ports GPIO header in board Technical Specs PIM Support Supports standard PIM modules Option to have PIM connected to J3 or J5 PMC I/O Graphics One external HDMI port Actively converts Dual-Mode DisplayPort to HDMI Option to pass DVI/HDMI straight through to HDMI connector SATA One SAS connector supporting four SATA ports via breakout cable Ethernet Two RJ-45 Gigabit Ethernet ports USB Three external USB 2.0 ports Two internal USB 2.0 ports Serial Two internal RS-232/422/485 serial ports Two rear panel RS-232 serial ports through single micro-DB-9 connector Physical Characteristics 6U cPCI transition module form factor Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt1009 is a 6U CompactPCI transition module which supports a variety of cPCI single board computers. The XIt1009 supports an HDMI port for graphics, as well as two PICMG 2.16 10/100/1000BASE-T Ethernet ports, two RS-232 Serial ports, four SATA ports, and three USB ports. Internal connectors allow access to two additional USB ports, two serial ports, and GPIO. The XIt1009 supports a PIM interface to bring P14 I/O from a PMC module out the rear panel. The PIM interface can be configured for either mezzanine site on the single board computer and can support all standard X-ES I/O modules. Features 6U transition module One HDMI port Two PICMG 2.16 10/100/1000BASE-T Ethernet ports Supports one PIM (PMC I/O Module) interface to route PMC I/O out the rear panel Three USB 2.0 ports Two serial ports via one micro-DB-9 connector Four SATA ports via one SAS connector Two internal USB ports Two internal serial ports GPIO header in board Technical Specs PIM Support Supports standard PIM modules Option to have PIM connected to J3 or J5 PMC I/O Graphics One external HDMI port Actively converts Dual-Mode DisplayPort to HDMI Option to pass DVI/HDMI straight through to HDMI connector SATA One SAS connector supporting four SATA ports via breakout cable Ethernet Two RJ-45 Gigabit Ethernet ports USB Three external USB 2.0 ports Two internal USB 2.0 ports Serial Two internal RS-232/422/485 serial ports Two rear panel RS-232 serial ports through single micro-DB-9 connector Physical Characteristics 6U cPCI transition module form factor Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U cPCI I/O Transition Module for X-ES SBCs - XIt1009 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
6U cPCI I/O Transition Module for X-ES SBCs
XIt1009
6U cPCI I/O Transition Module for X-ES SBCs XIt1009
The XIt1009 is a 6U CompactPCI transition module which supports a variety of cPCI single board computers. The XIt1009 supports an HDMI port for graphics, as well as two PICMG 2.16 10/100/1000BASE-T Ethernet ports, two RS-232 Serial ports, four SATA ports, and three USB ports. Internal connectors allow access to two additional USB ports, two serial ports, and GPIO. The XIt1009 supports a PIM interface to bring P14 I/O from a PMC module out the rear panel. The PIM interface can be configured for either mezzanine site on the single board computer and can support all standard X-ES I/O modules. Features 6U transition module One HDMI port Two PICMG 2.16 10/100/1000BASE-T Ethernet ports Supports one PIM (PMC I/O Module) interface to route PMC I/O out the rear panel Three USB 2.0 ports Two serial ports via one micro-DB-9 connector Four SATA ports via one SAS connector Two internal USB ports Two internal serial ports GPIO header in board Technical Specs PIM Support Supports standard PIM modules Option to have PIM connected to J3 or J5 PMC I/O Graphics One external HDMI port Actively converts Dual-Mode DisplayPort to HDMI Option to pass DVI/HDMI straight through to HDMI connector SATA One SAS connector supporting four SATA ports via breakout cable Ethernet Two RJ-45 Gigabit Ethernet ports USB Three external USB 2.0 ports Two internal USB 2.0 ports Serial Two internal RS-232/422/485 serial ports Two rear panel RS-232 serial ports through single micro-DB-9 connector Physical Characteristics 6U cPCI transition module form factor Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt1009 is a 6U CompactPCI transition module which supports a variety of cPCI single board computers.

The XIt1009 supports an HDMI port for graphics, as well as two PICMG 2.16 10/100/1000BASE-T Ethernet ports, two RS-232 Serial ports, four SATA ports, and three USB ports. Internal connectors allow access to two additional USB ports, two serial ports, and GPIO.

The XIt1009 supports a PIM interface to bring P14 I/O from a PMC module out the rear panel. The PIM interface can be configured for either mezzanine site on the single board computer and can support all standard X-ES I/O modules.


Features

  • 6U transition module
  • One HDMI port
  • Two PICMG 2.16 10/100/1000BASE-T Ethernet ports
  • Supports one PIM (PMC I/O Module) interface to route PMC I/O out the rear panel
  • Three USB 2.0 ports
  • Two serial ports via one micro-DB-9 connector
  • Four SATA ports via one SAS connector
  • Two internal USB ports
  • Two internal serial ports
  • GPIO header in board

Technical Specs

PIM Support

  • Supports standard PIM modules
  • Option to have PIM connected to J3 or J5 PMC I/O

Graphics

  • One external HDMI port
  • Actively converts Dual-Mode DisplayPort to HDMI
  • Option to pass DVI/HDMI straight through to HDMI connector

SATA

  • One SAS connector supporting four SATA ports via breakout cable

Ethernet

  • Two RJ-45 Gigabit Ethernet ports

USB

  • Three external USB 2.0 ports
  • Two internal USB 2.0 ports

Serial

  • Two internal RS-232/422/485 serial ports
  • Two rear panel RS-232 serial ports through single micro-DB-9 connector

Physical Characteristics

  • 6U cPCI transition module form factor
  • Dimensions: 233.35 mm x 80 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1009
Product Name 6U cPCI I/O Transition Module for X-ES SBCs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
Data Acquisition (DAQ) - 2084-MIC-1810-U0A1E-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details