Extreme Engineering Solutions, Inc. (X-ES) 10GBASE-T XMC I/O Module (XIM) for XPort3301 XIt3114

Description
The XIt3114 is an XMC input/output module (XIM), which can be used to provide access to two 10GBASE-T ports from the XPort3301 networking module when used with the XTend3100, XIt1074, or other appropriate XIM carrier. Features XIM module One XMC connector 10GBASE-T routing to dual RJ-45 connectors Technical Specs XPort3301 Support When used with XPort3301 development system carrier, provides connectivity to the XPort3301 rear 10GBASE-T I/O Physical Characteristics XMC I/O module (XIM) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt3114 is an XMC input/output module (XIM), which can be used to provide access to two 10GBASE-T ports from the XPort3301 networking module when used with the XTend3100, XIt1074, or other appropriate XIM carrier. Features XIM module One XMC connector 10GBASE-T routing to dual RJ-45 connectors Technical Specs XPort3301 Support When used with XPort3301 development system carrier, provides connectivity to the XPort3301 rear 10GBASE-T I/O Physical Characteristics XMC I/O module (XIM) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10GBASE-T XMC I/O Module (XIM) for XPort3301 - XIt3114 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
10GBASE-T XMC I/O Module (XIM) for XPort3301
XIt3114
10GBASE-T XMC I/O Module (XIM) for XPort3301 XIt3114
The XIt3114 is an XMC input/output module (XIM), which can be used to provide access to two 10GBASE-T ports from the XPort3301 networking module when used with the XTend3100, XIt1074, or other appropriate XIM carrier. Features XIM module One XMC connector 10GBASE-T routing to dual RJ-45 connectors Technical Specs XPort3301 Support When used with XPort3301 development system carrier, provides connectivity to the XPort3301 rear 10GBASE-T I/O Physical Characteristics XMC I/O module (XIM) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt3114 is an XMC input/output module (XIM), which can be used to provide access to two 10GBASE-T ports from the XPort3301 networking module when used with the XTend3100, XIt1074, or other appropriate XIM carrier.


Features

  • XIM module
  • One XMC connector
  • 10GBASE-T routing to dual RJ-45 connectors

Technical Specs

XPort3301 Support

  • When used with XPort3301 development system carrier, provides connectivity to the XPort3301 rear 10GBASE-T I/O

Physical Characteristics

  • XMC I/O module (XIM)
  • Dimensions: 74 mm x 69 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt3114
Product Name 10GBASE-T XMC I/O Module (XIM) for XPort3301
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8-slot Distributed DA&C System for RS-485 - ADAM-5000E-AE - Advantech
Specs
Form Factor DIN Rail; Wall, DIN-rail
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
UT330TH USB Temperature and Humidity Datalogger - Professional Monitoring - UT330TH - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
I/O Expanders - 1900569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Form Factor PC Board
Host Connection RS232/422/485; Serial-spi
View Details