Extreme Engineering Solutions, Inc. (X-ES) XMC/PMC I/O Breakout Module XIt2013

Description
The XIt2013 is a XIM/PIM module that breaks out P14 and P16 I/O to a general-purpose high-density 100-pin micro-D connector for easy connectivity to other devices. It is intended to mate with a Rear Transition Module (RTM), which routes the XMC/PMC rear I/O from the VPX interface in accordance with ANSI/VITA 46.9 to a XIM site. The differential X12d and X8d signals are impedance-controlled and length-matched, within each group, from an XMC connector. These create an ideal way to break out high-speed interfaces from an XMC mezzanine card, such as a video interface from a graphics card. The single-ended X38s signals are also impedance-controlled and length-matched from an XMC connector, which allows connectivity from X38s or X24s. Alternatively, a subset of P64s I/O (based on RTM support) is available. Features XIM/PIM module High-density, rugged Glenair 100-pin connector, part number MWDM2L-100SCBR-.110 Routes length-matched X12d I/O from P16 Routes length-matched X8d I/O from P16 Routes length-matched X38s from P16 or P14 (subset of P64s I/O) Compatible with many X-ES Rear Transition Modules (RTMs) Technical Specs I/O Support High-density, rugged Glenair 100-pin connector Routes length-matched X12d I/O from P16 Routes length-matched X8d I/O from P16 Routes length-matched X38s from P16 or P14 (subset of P64s I/O) I/O signal pinout mapping table available upon request, contact factory Physical Characteristics XMC/PMC I/O module (XIM/PIM) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt2013 is a XIM/PIM module that breaks out P14 and P16 I/O to a general-purpose high-density 100-pin micro-D connector for easy connectivity to other devices. It is intended to mate with a Rear Transition Module (RTM), which routes the XMC/PMC rear I/O from the VPX interface in accordance with ANSI/VITA 46.9 to a XIM site. The differential X12d and X8d signals are impedance-controlled and length-matched, within each group, from an XMC connector. These create an ideal way to break out high-speed interfaces from an XMC mezzanine card, such as a video interface from a graphics card. The single-ended X38s signals are also impedance-controlled and length-matched from an XMC connector, which allows connectivity from X38s or X24s. Alternatively, a subset of P64s I/O (based on RTM support) is available. Features XIM/PIM module High-density, rugged Glenair 100-pin connector, part number MWDM2L-100SCBR-.110 Routes length-matched X12d I/O from P16 Routes length-matched X8d I/O from P16 Routes length-matched X38s from P16 or P14 (subset of P64s I/O) Compatible with many X-ES Rear Transition Modules (RTMs) Technical Specs I/O Support High-density, rugged Glenair 100-pin connector Routes length-matched X12d I/O from P16 Routes length-matched X8d I/O from P16 Routes length-matched X38s from P16 or P14 (subset of P64s I/O) I/O signal pinout mapping table available upon request, contact factory Physical Characteristics XMC/PMC I/O module (XIM/PIM) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XMC/PMC I/O Breakout Module - XIt2013 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
XMC/PMC I/O Breakout Module
XIt2013
XMC/PMC I/O Breakout Module XIt2013
The XIt2013 is a XIM/PIM module that breaks out P14 and P16 I/O to a general-purpose high-density 100-pin micro-D connector for easy connectivity to other devices. It is intended to mate with a Rear Transition Module (RTM), which routes the XMC/PMC rear I/O from the VPX interface in accordance with ANSI/VITA 46.9 to a XIM site. The differential X12d and X8d signals are impedance-controlled and length-matched, within each group, from an XMC connector. These create an ideal way to break out high-speed interfaces from an XMC mezzanine card, such as a video interface from a graphics card. The single-ended X38s signals are also impedance-controlled and length-matched from an XMC connector, which allows connectivity from X38s or X24s. Alternatively, a subset of P64s I/O (based on RTM support) is available. Features XIM/PIM module High-density, rugged Glenair 100-pin connector, part number MWDM2L-100SCBR-.110 Routes length-matched X12d I/O from P16 Routes length-matched X8d I/O from P16 Routes length-matched X38s from P16 or P14 (subset of P64s I/O) Compatible with many X-ES Rear Transition Modules (RTMs) Technical Specs I/O Support High-density, rugged Glenair 100-pin connector Routes length-matched X12d I/O from P16 Routes length-matched X8d I/O from P16 Routes length-matched X38s from P16 or P14 (subset of P64s I/O) I/O signal pinout mapping table available upon request, contact factory Physical Characteristics XMC/PMC I/O module (XIM/PIM) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt2013 is a XIM/PIM module that breaks out P14 and P16 I/O to a general-purpose high-density 100-pin micro-D connector for easy connectivity to other devices. It is intended to mate with a Rear Transition Module (RTM), which routes the XMC/PMC rear I/O from the VPX interface in accordance with ANSI/VITA 46.9 to a XIM site.

The differential X12d and X8d signals are impedance-controlled and length-matched, within each group, from an XMC connector. These create an ideal way to break out high-speed interfaces from an XMC mezzanine card, such as a video interface from a graphics card.

The single-ended X38s signals are also impedance-controlled and length-matched from an XMC connector, which allows connectivity from X38s or X24s. Alternatively, a subset of P64s I/O (based on RTM support) is available.


Features

  • XIM/PIM module
  • High-density, rugged Glenair 100-pin connector, part number MWDM2L-100SCBR-.110
  • Routes length-matched X12d I/O from P16
  • Routes length-matched X8d I/O from P16
  • Routes length-matched X38s from P16 or P14 (subset of P64s I/O)
  • Compatible with many X-ES Rear Transition Modules (RTMs)

Technical Specs

I/O Support

  • High-density, rugged Glenair 100-pin connector
  • Routes length-matched X12d I/O from P16
  • Routes length-matched X8d I/O from P16
  • Routes length-matched X38s from P16 or P14 (subset of P64s I/O)
  • I/O signal pinout mapping table available upon request, contact factory

Physical Characteristics

  • XMC/PMC I/O module (XIM/PIM)
  • Dimensions: 74 mm x 69 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt2013
Product Name XMC/PMC I/O Breakout Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

iba Bus Monitors for Field and Drive Buses - ibaBM-eCAT - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 x RJ45 socket
Application General Lab & Industrial
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Digital Input Module - 1756-IB16/A - Classic Automation LLC
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Input/Output Module
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details