Extreme Engineering Solutions, Inc. (X-ES) 6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI XIt1042

Description
The XIt1042 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX SBCs. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1042 routes I/O signals from an associated SBC’s rear panel P1 and P3-P6 connectors through the VPX backplane to connectors on the XIt1042 to allow connection of these signals to external equipment. The XIt1042 routes four Ethernet ports to RJ-45 connectors, three RS-232/422/485 serial ports to micro-DB-9 connectors, two USB 2.0 ports to USB Type A connectors, and four SATA ports to mSATA connectors. XIM/PIM sites are also provided for breakout of the mezzanine’s Pn4/Pn6 I/O to the XIt1042’s front panel via the appropriate XIM/PIM module. Two dataplane breakout sites connect four x4 fat pipes from the P1 connector to breakout modules that convert the signals to standard connectors. This facilitates rapid prototyping of complex system topologies using standard, off-the-shelf equipment. Features 6U VPX Rear Transition Module (RTM) Four 10/100/1000BASE-T Ethernet ports (two are 10GBASE-T-capable) Four 10GBASE-T Ethernet ports via dataplane breakout modules Three RS-232/422/485 serial ports Two USB 2.0 ports Four SATA ports Two XIM/PIM sites One HDMI port Technical Specs Ethernet Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors (two are 10GBASE-T-capable) Serial Three RS-232/422/485 serial ports to micro-DB-9 connectors USB Two USB 2.0 ports to USB Type A connectors SATA Four SATA ports to mSATA connector Video One DVI-D/HDMI port to HDMI connector Dataplane Breakout Two dataplane breakout sites Four 10GBASE-T Ethernet ports to RJ-45 connectors via XIt3000 breakout modules (optional) XIM/PIM Support Two XIM/PIM sites P64s+X12d+X8d support Physical Characteristics 6U VPX Rear Transition Module (RTM) Overall dimensions: 232 mm x 407 mm. Please contact factory for exact T-shaped dimensions by side. 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt1042 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX SBCs. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1042 routes I/O signals from an associated SBC’s rear panel P1 and P3-P6 connectors through the VPX backplane to connectors on the XIt1042 to allow connection of these signals to external equipment. The XIt1042 routes four Ethernet ports to RJ-45 connectors, three RS-232/422/485 serial ports to micro-DB-9 connectors, two USB 2.0 ports to USB Type A connectors, and four SATA ports to mSATA connectors. XIM/PIM sites are also provided for breakout of the mezzanine’s Pn4/Pn6 I/O to the XIt1042’s front panel via the appropriate XIM/PIM module. Two dataplane breakout sites connect four x4 fat pipes from the P1 connector to breakout modules that convert the signals to standard connectors. This facilitates rapid prototyping of complex system topologies using standard, off-the-shelf equipment. Features 6U VPX Rear Transition Module (RTM) Four 10/100/1000BASE-T Ethernet ports (two are 10GBASE-T-capable) Four 10GBASE-T Ethernet ports via dataplane breakout modules Three RS-232/422/485 serial ports Two USB 2.0 ports Four SATA ports Two XIM/PIM sites One HDMI port Technical Specs Ethernet Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors (two are 10GBASE-T-capable) Serial Three RS-232/422/485 serial ports to micro-DB-9 connectors USB Two USB 2.0 ports to USB Type A connectors SATA Four SATA ports to mSATA connector Video One DVI-D/HDMI port to HDMI connector Dataplane Breakout Two dataplane breakout sites Four 10GBASE-T Ethernet ports to RJ-45 connectors via XIt3000 breakout modules (optional) XIM/PIM Support Two XIM/PIM sites P64s+X12d+X8d support Physical Characteristics 6U VPX Rear Transition Module (RTM) Overall dimensions: 232 mm x 407 mm. Please contact factory for exact T-shaped dimensions by side. 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI - XIt1042 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI
XIt1042
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI XIt1042
The XIt1042 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX SBCs. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1042 routes I/O signals from an associated SBC’s rear panel P1 and P3-P6 connectors through the VPX backplane to connectors on the XIt1042 to allow connection of these signals to external equipment. The XIt1042 routes four Ethernet ports to RJ-45 connectors, three RS-232/422/485 serial ports to micro-DB-9 connectors, two USB 2.0 ports to USB Type A connectors, and four SATA ports to mSATA connectors. XIM/PIM sites are also provided for breakout of the mezzanine’s Pn4/Pn6 I/O to the XIt1042’s front panel via the appropriate XIM/PIM module. Two dataplane breakout sites connect four x4 fat pipes from the P1 connector to breakout modules that convert the signals to standard connectors. This facilitates rapid prototyping of complex system topologies using standard, off-the-shelf equipment. Features 6U VPX Rear Transition Module (RTM) Four 10/100/1000BASE-T Ethernet ports (two are 10GBASE-T-capable) Four 10GBASE-T Ethernet ports via dataplane breakout modules Three RS-232/422/485 serial ports Two USB 2.0 ports Four SATA ports Two XIM/PIM sites One HDMI port Technical Specs Ethernet Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors (two are 10GBASE-T-capable) Serial Three RS-232/422/485 serial ports to micro-DB-9 connectors USB Two USB 2.0 ports to USB Type A connectors SATA Four SATA ports to mSATA connector Video One DVI-D/HDMI port to HDMI connector Dataplane Breakout Two dataplane breakout sites Four 10GBASE-T Ethernet ports to RJ-45 connectors via XIt3000 breakout modules (optional) XIM/PIM Support Two XIM/PIM sites P64s+X12d+X8d support Physical Characteristics 6U VPX Rear Transition Module (RTM) Overall dimensions: 232 mm x 407 mm. Please contact factory for exact T-shaped dimensions by side. 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt1042 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX SBCs. When installed in an RTM slot of an appropriate 6U VPX backplane, the XIt1042 routes I/O signals from an associated SBC’s rear panel P1 and P3-P6 connectors through the VPX backplane to connectors on the XIt1042 to allow connection of these signals to external equipment.

The XIt1042 routes four Ethernet ports to RJ-45 connectors, three RS-232/422/485 serial ports to micro-DB-9 connectors, two USB 2.0 ports to USB Type A connectors, and four SATA ports to mSATA connectors. XIM/PIM sites are also provided for breakout of the mezzanine’s Pn4/Pn6 I/O to the XIt1042’s front panel via the appropriate XIM/PIM module.

Two dataplane breakout sites connect four x4 fat pipes from the P1 connector to breakout modules that convert the signals to standard connectors. This facilitates rapid prototyping of complex system topologies using standard, off-the-shelf equipment.


Features

  • 6U VPX Rear Transition Module (RTM)
  • Four 10/100/1000BASE-T Ethernet ports (two are 10GBASE-T-capable)
  • Four 10GBASE-T Ethernet ports via dataplane breakout modules
  • Three RS-232/422/485 serial ports
  • Two USB 2.0 ports
  • Four SATA ports
  • Two XIM/PIM sites
  • One HDMI port

Technical Specs

Ethernet

  • Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors (two are 10GBASE-T-capable)

Serial

  • Three RS-232/422/485 serial ports to micro-DB-9 connectors

USB

  • Two USB 2.0 ports to USB Type A connectors

SATA

  • Four SATA ports to mSATA connector

Video

  • One DVI-D/HDMI port to HDMI connector

Dataplane Breakout

  • Two dataplane breakout sites
  • Four 10GBASE-T Ethernet ports to RJ-45 connectors via XIt3000 breakout modules (optional)

XIM/PIM Support

  • Two XIM/PIM sites
  • P64s+X12d+X8d support

Physical Characteristics

  • 6U VPX Rear Transition Module (RTM)
  • Overall dimensions: 232 mm x 407 mm. Please contact factory for exact T-shaped dimensions by side.
  • 1.0 in. pitch

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1042
Product Name 6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and HDMI
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1875004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details
DSCT37 Non-Linearized Thermocouple Input Transmitter - DSCT37-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Current Output
View Details
12DI/6DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6050-D1 - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details