Extreme Engineering Solutions, Inc. (X-ES) 6U VME Rear Transition Module with Gigabit Ethernet, Serial, USB, and PCI Express XIt1014

Description
The XIt1014 is a 6U VME rear transition module designed specifically to match the XCalibur1832 6U VME SBC pinout. The XIt1014 supports two 10/100/1000BASE-T Ethernet ports, two RS-232/422/485 serial ports, two USB 2.0 ports, and up to two PIM sites. Two configurations of the XIt1014 are available to handle various I/O access requirements. One configuration supports two PIM sites. A second configuration omits the center PIM site and offers an iPASS™ connector to support a x4 PCI Express interface. Features 6U VME Rear Transition Module (RTM) Two 10/100/1000BASE-T Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports Up to two PIM sites (optional) x4 PCI Express interface via iPASS™ connector (optional) Technical Specs PIM Support Supports up to two PIM modules P14 PMC I/O on VME P2 per VITA 35-2000, P4V2-64ac P24 PMC I/O on VME P0/P2 per VITA 35-2000, P4V2-46dz Ethernet Two 10/100/1000BASE-T Ethernet ports Serial Two RS-232/422/485 serial ports Additional I/O Two USB 2.0 ports x4 PCI Express interface via iPASS™ connector (optional) Physical Characteristics 6U VME rear transition module form factor Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt1014 is a 6U VME rear transition module designed specifically to match the XCalibur1832 6U VME SBC pinout. The XIt1014 supports two 10/100/1000BASE-T Ethernet ports, two RS-232/422/485 serial ports, two USB 2.0 ports, and up to two PIM sites. Two configurations of the XIt1014 are available to handle various I/O access requirements. One configuration supports two PIM sites. A second configuration omits the center PIM site and offers an iPASS™ connector to support a x4 PCI Express interface. Features 6U VME Rear Transition Module (RTM) Two 10/100/1000BASE-T Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports Up to two PIM sites (optional) x4 PCI Express interface via iPASS™ connector (optional) Technical Specs PIM Support Supports up to two PIM modules P14 PMC I/O on VME P2 per VITA 35-2000, P4V2-64ac P24 PMC I/O on VME P0/P2 per VITA 35-2000, P4V2-46dz Ethernet Two 10/100/1000BASE-T Ethernet ports Serial Two RS-232/422/485 serial ports Additional I/O Two USB 2.0 ports x4 PCI Express interface via iPASS™ connector (optional) Physical Characteristics 6U VME rear transition module form factor Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U VME Rear Transition Module with Gigabit Ethernet, Serial, USB, and PCI Express - XIt1014 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
6U VME Rear Transition Module with Gigabit Ethernet, Serial, USB, and PCI Express
XIt1014
6U VME Rear Transition Module with Gigabit Ethernet, Serial, USB, and PCI Express XIt1014
The XIt1014 is a 6U VME rear transition module designed specifically to match the XCalibur1832 6U VME SBC pinout. The XIt1014 supports two 10/100/1000BASE-T Ethernet ports, two RS-232/422/485 serial ports, two USB 2.0 ports, and up to two PIM sites. Two configurations of the XIt1014 are available to handle various I/O access requirements. One configuration supports two PIM sites. A second configuration omits the center PIM site and offers an iPASS™ connector to support a x4 PCI Express interface. Features 6U VME Rear Transition Module (RTM) Two 10/100/1000BASE-T Ethernet ports Two RS-232/422/485 serial ports Two USB 2.0 ports Up to two PIM sites (optional) x4 PCI Express interface via iPASS™ connector (optional) Technical Specs PIM Support Supports up to two PIM modules P14 PMC I/O on VME P2 per VITA 35-2000, P4V2-64ac P24 PMC I/O on VME P0/P2 per VITA 35-2000, P4V2-46dz Ethernet Two 10/100/1000BASE-T Ethernet ports Serial Two RS-232/422/485 serial ports Additional I/O Two USB 2.0 ports x4 PCI Express interface via iPASS™ connector (optional) Physical Characteristics 6U VME rear transition module form factor Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt1014 is a 6U VME rear transition module designed specifically to match the XCalibur1832 6U VME SBC pinout.

The XIt1014 supports two 10/100/1000BASE-T Ethernet ports, two RS-232/422/485 serial ports, two USB 2.0 ports, and up to two PIM sites.

Two configurations of the XIt1014 are available to handle various I/O access requirements. One configuration supports two PIM sites. A second configuration omits the center PIM site and offers an iPASS™ connector to support a x4 PCI Express interface.


Features

  • 6U VME Rear Transition Module (RTM)
  • Two 10/100/1000BASE-T Ethernet ports
  • Two RS-232/422/485 serial ports
  • Two USB 2.0 ports
  • Up to two PIM sites (optional)
  • x4 PCI Express interface via iPASS™ connector (optional)

Technical Specs

PIM Support

  • Supports up to two PIM modules
  • P14 PMC I/O on VME P2 per VITA 35-2000, P4V2-64ac
  • P24 PMC I/O on VME P0/P2 per VITA 35-2000, P4V2-46dz

Ethernet

  • Two 10/100/1000BASE-T Ethernet ports

Serial

  • Two RS-232/422/485 serial ports

Additional I/O

  • Two USB 2.0 ports
  • x4 PCI Express interface via iPASS™ connector (optional)

Physical Characteristics

  • 6U VME rear transition module form factor
  • Dimensions: 233.35 mm x 80 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1014
Product Name 6U VME Rear Transition Module with Gigabit Ethernet, Serial, USB, and PCI Express
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2005043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection RS232/422/485; USB; RS232, USB
Agency Approval RoHS Compliant
View Details
8B45 Frequency Input Module - 8B45-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
4-ch Analog Output Module - ADAM-5024-A2E - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
Resolution 12 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details