Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module with Dual 100 Gigabit or Eight 25 Gigabit Ethernet, USB, and Serial XIt1098

Description
The XIt1098 provides I/O expansion for Intel® Xeon® D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1098 features two QSFP+ connectors that can each be configured for either two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports. Two SFP+ connectors support two 1000BASE-X Ethernet ports, and an RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1098 also features two RS-232/422/485 serial ports and two USB 2.0 ports. Multiple M.2 sites can support up to three x4 PCI Express interfaces and two x2 PCI Express interfaces (or four x4 PCI Express interfaces and no x2 PCI Express interfaces). Features 3U VPX Rear Transition Module Two zQSFP+ connectors for two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports Two SFP+ connectors for two 1000BASE-X Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Three M.2 sites to support three x4 PCI Express Gen4 interfaces Two M.2 sites to support two x2 PCI Express Gen4 interfaces (or one M.2 site to support additional x4 PCI Express Gen4 interface) Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) 1.0 in. pitch Technical Specs Back Panel I/O Two zQSFP+ connectors for two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports Two SFP+ connectors for two 1000BASE-X Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Internal I/O Three M.2 sites to support three x4 PCI Express Gen4 interfaces Two M.2 sites to support two x2 PCI Express Gen4 interfaces (or one M.2 site to support additional x4 PCI Express Gen4 interface) GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) Dimensions: 109.11 mm x 190.25 mm (does not include backplane connectors) 1.0 in. pitch
Datasheet
Description
The XIt1098 provides I/O expansion for Intel® Xeon® D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1098 features two QSFP+ connectors that can each be configured for either two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports. Two SFP+ connectors support two 1000BASE-X Ethernet ports, and an RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1098 also features two RS-232/422/485 serial ports and two USB 2.0 ports. Multiple M.2 sites can support up to three x4 PCI Express interfaces and two x2 PCI Express interfaces (or four x4 PCI Express interfaces and no x2 PCI Express interfaces). Features 3U VPX Rear Transition Module Two zQSFP+ connectors for two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports Two SFP+ connectors for two 1000BASE-X Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Three M.2 sites to support three x4 PCI Express Gen4 interfaces Two M.2 sites to support two x2 PCI Express Gen4 interfaces (or one M.2 site to support additional x4 PCI Express Gen4 interface) Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) 1.0 in. pitch Technical Specs Back Panel I/O Two zQSFP+ connectors for two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports Two SFP+ connectors for two 1000BASE-X Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Internal I/O Three M.2 sites to support three x4 PCI Express Gen4 interfaces Two M.2 sites to support two x2 PCI Express Gen4 interfaces (or one M.2 site to support additional x4 PCI Express Gen4 interface) GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) Dimensions: 109.11 mm x 190.25 mm (does not include backplane connectors) 1.0 in. pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module with Dual 100 Gigabit or Eight 25 Gigabit Ethernet, USB, and Serial - XIt1098 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module with Dual 100 Gigabit or Eight 25 Gigabit Ethernet, USB, and Serial
XIt1098
3U VPX Rear Transition Module with Dual 100 Gigabit or Eight 25 Gigabit Ethernet, USB, and Serial XIt1098
The XIt1098 provides I/O expansion for Intel® Xeon® D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1098 features two QSFP+ connectors that can each be configured for either two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports. Two SFP+ connectors support two 1000BASE-X Ethernet ports, and an RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1098 also features two RS-232/422/485 serial ports and two USB 2.0 ports. Multiple M.2 sites can support up to three x4 PCI Express interfaces and two x2 PCI Express interfaces (or four x4 PCI Express interfaces and no x2 PCI Express interfaces). Features 3U VPX Rear Transition Module Two zQSFP+ connectors for two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports Two SFP+ connectors for two 1000BASE-X Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Three M.2 sites to support three x4 PCI Express Gen4 interfaces Two M.2 sites to support two x2 PCI Express Gen4 interfaces (or one M.2 site to support additional x4 PCI Express Gen4 interface) Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) 1.0 in. pitch Technical Specs Back Panel I/O Two zQSFP+ connectors for two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports Two SFP+ connectors for two 1000BASE-X Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Internal I/O Three M.2 sites to support three x4 PCI Express Gen4 interfaces Two M.2 sites to support two x2 PCI Express Gen4 interfaces (or one M.2 site to support additional x4 PCI Express Gen4 interface) GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) Dimensions: 109.11 mm x 190.25 mm (does not include backplane connectors) 1.0 in. pitch

The XIt1098 provides I/O expansion for Intel® Xeon® D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs.

The XIt1098 features two QSFP+ connectors that can each be configured for either two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports. Two SFP+ connectors support two 1000BASE-X Ethernet ports, and an RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1098 also features two RS-232/422/485 serial ports and two USB 2.0 ports.

Multiple M.2 sites can support up to three x4 PCI Express interfaces and two x2 PCI Express interfaces (or four x4 PCI Express interfaces and no x2 PCI Express interfaces).


Features

  • 3U VPX Rear Transition Module
  • Two zQSFP+ connectors for two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports
  • Two SFP+ connectors for two 1000BASE-X Ethernet ports
  • Two USB 2.0 ports
  • Two micro-DB-9 connectors for two RS-232/422/485 serial ports
  • One RJ-45 connector for one 10/100/1000BASE-T Ethernet port
  • Three M.2 sites to support three x4 PCI Express Gen4 interfaces
  • Two M.2 sites to support two x2 PCI Express Gen4 interfaces (or one M.2 site to support additional x4 PCI Express Gen4 interface)
  • Headers and toggle switches for GPIO, interrupt, and reset inputs
  • Fits in VITA 46.10 RTM slots
  • VITA 66.4 support (optional, contact factory for details)
  • 1.0 in. pitch

Technical Specs

Back Panel I/O

  • Two zQSFP+ connectors for two 100GBASE-R Ethernet ports or eight 25GBASE-R Ethernet ports
  • Two SFP+ connectors for two 1000BASE-X Ethernet ports
  • Two USB 2.0 ports
  • Two micro-DB-9 connectors for two RS-232/422/485 serial ports
  • One RJ-45 connector for one 10/100/1000BASE-T Ethernet port

Internal I/O

  • Three M.2 sites to support three x4 PCI Express Gen4 interfaces
  • Two M.2 sites to support two x2 PCI Express Gen4 interfaces (or one M.2 site to support additional x4 PCI Express Gen4 interface)
  • GPIO header

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option

Physical Characteristics

  • 3U VPX RTM form factor
  • Fits in VITA 46.10 RTM slots
  • VITA 66.4 support (optional, contact factory for details)
  • Dimensions: 109.11 mm x 190.25 mm (does not include backplane connectors)
  • 1.0 in. pitch
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1098
Product Name 3U VPX Rear Transition Module with Dual 100 Gigabit or Eight 25 Gigabit Ethernet, USB, and Serial
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details