Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module for XPedite2600 with Ethernet, eSATA, Serial, and USB XIt1095

Description
The XIt1095 provides I/O expansion for the XPedite2600 when hosted in an XChange3001 XMC-to-VPX adapter. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1095 supports up to two RS-232/422/485 ports, one eSATA port, up to three 10/100/1000BASE-T ports, two USB 2.0 or 3.0 ports, and access to AMD (formerly Xilinx) JTAG and I²C headers. Features 3U VPX Rear Transition Module Support for XPedite2600 One eSATA connector Two micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB 3.0 connectors Up to three RJ-45 connectors for 10/100/1000BASE-T ports Headers for access to XPedite2600 I²C interfaces AMD (formerly Xilinx) JTAG header Fits in VITA 46.10 RTM slots 1.0 in. pitch Battery holder to power VBAT Technical Specs Back Panel I/O Up to three RJ-45 connectors for 10/100/1000BASE-T ports Two micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB 3.0 connectors One eSATA connector AMD (formerly Xilinx) JTAG header Headers for access to XPedite2600 I²C interfaces Internal I/O Battery holder AMD Programming Header I²C header DIP switch Internal x8 PE loopback Internal RP1 GPIO loopback Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 229 mm x 156 mm, including connector overhang. Please contact factory for exact T-shaped dimensions by side. 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt1095 provides I/O expansion for the XPedite2600 when hosted in an XChange3001 XMC-to-VPX adapter. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1095 supports up to two RS-232/422/485 ports, one eSATA port, up to three 10/100/1000BASE-T ports, two USB 2.0 or 3.0 ports, and access to AMD (formerly Xilinx) JTAG and I²C headers. Features 3U VPX Rear Transition Module Support for XPedite2600 One eSATA connector Two micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB 3.0 connectors Up to three RJ-45 connectors for 10/100/1000BASE-T ports Headers for access to XPedite2600 I²C interfaces AMD (formerly Xilinx) JTAG header Fits in VITA 46.10 RTM slots 1.0 in. pitch Battery holder to power VBAT Technical Specs Back Panel I/O Up to three RJ-45 connectors for 10/100/1000BASE-T ports Two micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB 3.0 connectors One eSATA connector AMD (formerly Xilinx) JTAG header Headers for access to XPedite2600 I²C interfaces Internal I/O Battery holder AMD Programming Header I²C header DIP switch Internal x8 PE loopback Internal RP1 GPIO loopback Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 229 mm x 156 mm, including connector overhang. Please contact factory for exact T-shaped dimensions by side. 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module for XPedite2600 with Ethernet, eSATA, Serial, and USB - XIt1095 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module for XPedite2600 with Ethernet, eSATA, Serial, and USB
XIt1095
3U VPX Rear Transition Module for XPedite2600 with Ethernet, eSATA, Serial, and USB XIt1095
The XIt1095 provides I/O expansion for the XPedite2600 when hosted in an XChange3001 XMC-to-VPX adapter. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1095 supports up to two RS-232/422/485 ports, one eSATA port, up to three 10/100/1000BASE-T ports, two USB 2.0 or 3.0 ports, and access to AMD (formerly Xilinx) JTAG and I²C headers. Features 3U VPX Rear Transition Module Support for XPedite2600 One eSATA connector Two micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB 3.0 connectors Up to three RJ-45 connectors for 10/100/1000BASE-T ports Headers for access to XPedite2600 I²C interfaces AMD (formerly Xilinx) JTAG header Fits in VITA 46.10 RTM slots 1.0 in. pitch Battery holder to power VBAT Technical Specs Back Panel I/O Up to three RJ-45 connectors for 10/100/1000BASE-T ports Two micro-DB-9 connectors for dual RS-232/422/485 serial ports Two USB 3.0 connectors One eSATA connector AMD (formerly Xilinx) JTAG header Headers for access to XPedite2600 I²C interfaces Internal I/O Battery holder AMD Programming Header I²C header DIP switch Internal x8 PE loopback Internal RP1 GPIO loopback Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 229 mm x 156 mm, including connector overhang. Please contact factory for exact T-shaped dimensions by side. 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt1095 provides I/O expansion for the XPedite2600 when hosted in an XChange3001 XMC-to-VPX adapter. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs.

The XIt1095 supports up to two RS-232/422/485 ports, one eSATA port, up to three 10/100/1000BASE-T ports, two USB 2.0 or 3.0 ports, and access to AMD (formerly Xilinx) JTAG and I²C headers.


Features

  • 3U VPX Rear Transition Module
  • Support for XPedite2600
  • One eSATA connector
  • Two micro-DB-9 connectors for dual RS-232/422/485 serial ports
  • Two USB 3.0 connectors
  • Up to three RJ-45 connectors for 10/100/1000BASE-T ports
  • Headers for access to XPedite2600 I²C interfaces
  • AMD (formerly Xilinx) JTAG header
  • Fits in VITA 46.10 RTM slots
  • 1.0 in. pitch
  • Battery holder to power VBAT

Technical Specs

Back Panel I/O

  • Up to three RJ-45 connectors for 10/100/1000BASE-T ports
  • Two micro-DB-9 connectors for dual RS-232/422/485 serial ports
  • Two USB 3.0 connectors
  • One eSATA connector
  • AMD (formerly Xilinx) JTAG header
  • Headers for access to XPedite2600 I²C interfaces

Internal I/O

  • Battery holder
  • AMD Programming Header
  • I²C header
  • DIP switch
  • Internal x8 PE loopback
  • Internal RP1 GPIO loopback

Physical Characteristics

  • 3U VPX RTM form factor
  • Fits in VITA 46.10 RTM slots
  • Overall dimensions: 229 mm x 156 mm, including connector overhang. Please contact factory for exact T-shaped dimensions by side.
  • 1.0 in. pitch

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1095
Product Name 3U VPX Rear Transition Module for XPedite2600 with Ethernet, eSATA, Serial, and USB
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
3-ch Input Module LAN-XI 102.4kHz w/o FP - -3052-A-030-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details