Sensata Technologies Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Parameters | |
| PHU9, the new generation of CANopen absolute multi-turn encoders 90mm encoder, extra-flat Ø30mm through shaft version, reduction hubs available Robustness and excellent resistance to shocks / vibrations High protection level... | |
| AHK5 is a new magnetic absolute single turn encoders generation. It characterizes itself by its strong robustness of the mechanical and electromagnetic parts. | |
| AHM5 characterizes itself by its strong robustness of the mechanical and electro-magnetic parts: Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Strong robustness with its... | |
| AHM5 is a new magnetic absolute single turn encoders generation. It characterizes itself by its strong robustness of the mechanical and electro-magnetic parts. | |
| Built on the same rugged design as the incremental model, the HS35 Absolute Encoder is available with various output options including Gray Code and Natural Binary. | |
| Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the... | |
| By the time you have read this first sentence, you could have installed the model MX21 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX21... | |
| CHM9, 90mm SSI absolute single turn encoders: Especially designed for heavy-duty (steel, paper, wood – mills, cranes…) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. | |
| DHO5S encoders are specially designed for hoisting motors application Through hollow shaft version Ø14mm Robustness and excellent resistance to shocks / vibrations "long life system" High protection level IP65 Electronics:... | |
| DIGISINE, Universal Encoders : Robustness and excellent resistance to shocks / vibrations High Protection Level IP65, IP67 Option with a Sealing Flange High Resolutions Available: Up to 80 000 cpt... | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Also available in SSI or parallel... | |
| Explosion-proof rotary encoders for hazardous environments gas & dust. Robust design for heavy-duty applications. Application fields: explosive atmospheres except for firedamp mines. | |
| Features With its two-part design, the ACW4 absolute single-turn offers maximum flexibility for installation Rugged and excellent resistance to shock and vibration Robust, proven magnetic technology Environmentally resistant, IP 67... | |
| Features With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent... | |
| Features With its two-part design, the ACW4 CANopen absolute single-turn offers maximum flexibility for installation Rugged and excellent resistance to shock and vibration Robust, proven magnetic technology Environmentally resistanct, IP... | |
| For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor... | |
| Intrinsically safe encoders, specially designed for explosive GAS atmospheres. For chemical applications (painting, solvent, fragrances and rubber), textile, food processing, wood, petrochemical… | |
| Intrinsically safe encoders, specially designed for explosive GAS atmospheres. For chemical applications (painting, solvent, fragrances and rubber), textile, food processing, wood, petrochemical. | |
| Long considered the industry standard for shafted incremental encoders, the Model H25 is now available in an absolute version with up to 13 Bits of resolution. It incorporates many of... | |
| MAG-TS’s performance, design characteristics and ease of installation make it ideally suited for metal fabrication, sawing, woodworking and general measurement applications. MAG-TS encoder consists of a reading head that travels... | |
| MHK15, standard encoder Ø58mm with Profibus interface: Robust and compact conception Blind shaft Ø 15 mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C... | |
| MHK510 encoder Ø58mm with SSI interface: Robust and compact conception Ø 15 mm blind shaft, reduction hubs available Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C... | |
| MHK515, standard encoder Ø58mm with CANopen interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction hubs available) Precision ball bearings with sealing flange High temperatures performances –40°C... | |
| MHK515, standard encoder Ø58mm with DeviceNet interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction ring available) Precision ball bearings with sealing flange High temperatures performances –40°C... | |
| MHM5, standard encoder Ø58mm with Interbus interface: Robust and compact design Solid shaft version Ø 06 mm, servo flange Precision ball bearings with sealing flange High temperatures performances –40°C … | |
| Model HS20 is a compact, rugged hollow-shaft encoder designed with harsh environments in mind. This optical encoder can be used where lighter duty encoders are not suitable or cost effective. | |
| RPE-PV features a dynamic encoder resolution capability that allows users to easily program the encoder resolution to any value between 1 and 10,000 counts per revolution. | |
| Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with a CANopen output in an over-molded, modular package that offers design flexibility and protection from the environment. | |
| Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with an SSI output in an over-molded, modular package that offers design flexibility and protection from the environment. | |
| Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with analog outputs in an over-molded, two-part modular design that offers flexibility and protection from the environment. | |
| The CD120 Draw Wire encoder from Sensata | BEI Sensors combines an incremental encoder with 250 pulses per inch resolution, with a spring-loaded retractable cable on a drum, translating precise... | |
| The CD120 Draw Wire encoder from Sensata | BEI Sensors combines an incremental encoder with 250 pulses per inch with cable wiper with a spring-loaded retractable cable on a drum. | |
| The CD120 Draw Wire encoder from Sensata | BEI Sensors combines an incremental encoder with 500 pulses per inch resolution, with a spring-loaded retractable cable on a drum, translating precise... | |
| The CD120 Draw Wire encoder from Sensata | BEI Sensors combines an incremental encoder, with 500 pulses per inch, and a spring-loaded retractable cable on a drum. It also includes... | |
| The Dual Encoder to USB Converter translates encoder position to industry standard USB 2.0 format that can be read by a computer. Each module can handle signals from two encoders. | |
| The E25 has been designed as a light duty encoder for applications such as robotics, precision computer peripherals and OEM motors and controls. It is designed with an integrated mounting... | |
| The ES20 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and... | |
| The ES25 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and... | |
| The EX11 Series was developed to provide a high precision, low cost enclosed shaft encoder for light duty applications. The EX11 offers benefits of the Opto-ASIC design with 1024 line... | |
| The H25 is the flagship of the Sensata - BEI Sensors product line. The new GEN2 Generation includes enhanced protections and performance improvements such as reverse voltage protection, overvoltage protection,... | |
| The H38 is an explosion proof version of the field-proven H25 encoder series. The H38 is UL certified for NEMA Class 4X and 6 (outdoor nonhazardous locations) and Class 4X... | |
| The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing... | |
| The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without... | |
| The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the... | |
| The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65... | |
| The HS35 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and... | |
| The HS45 is a large bore, heavy duty, rugged encoder designed to operate in very demanding environments. It is available in both single and dual output versions as shown. These... | |
| The L25 is a lighter duty version of BEI’s H25 optical encoder Incorporating the same high quality optics and electronics as the H25, the L25 also offers low starting torque. | |
| The MAAX magnetic rotary encoder is designed to operate directly in explosive Class 1, Division 1 and Zone 1 environments commonly found in oil and gas applications. This stackable multi-turn... | |
| The Model H20 is a compact encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings... | |
| The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision... | |
| The new generation of parallel absolute single turn encoders : Blind version up to Ø15mm (reduction hubs available) Robustness and excellent resistance to shocks / vibrations High protection level IP65... | |
| The Omnicoder® features a patented dynamic encoder resolution capability that allows users to easily program the encoder resolution to any value between 1 and 10,000 counts per turn. Packaged in... | |
| The programmable encoder: DIGISINE™, unique combination of performance and flexibility. Easy programming without any specific software or hard-ware Robustness and excellent resistance to shocks / vibrations High protection level IP65,... | |
| This specially configured DrawWorks Model HS35 encoder combines rugged, heavy-duty features into a unique through-shaft style for use as a winchturns counter in the DrawWorks system of oil rigs. It... | |
| THK4 is a Ø36mm multiturn encoder with CANopen interface : Compact and robust design. Blind shaft Ø 6 mm version. Precision sealed bearings. High temperature performance –30°C to 70°C. Hall... | |
| 58mm encoder, extra-flat Ø 6 & Ø 10 mm solid shaft version Robustness and excellent resistance to shocks / vibrations High protection levwel IP65 High performances in temperature –20°C to... | |
| Adapted to food and beverage – pharmaceutic - river – offshore applications, Stainless steel encoder (316) with hygienic design, Flanges and shaft adapted to the market needs, Robustness and excellent... | |
| Adapted to food and beverage – pharmaceutic - river – offshore applications Stainless steel encoder (316) with hygienic design, Flanges and shaft adapted to the market needs, Robustness and excellent... | |
| Adapted to food and beverage – pharmaceutic - river – offshore applications Stainless steel encoder (316) with hygienic design Flanges and shaft adapted to the market needs Robustness and excellent... | |
| Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Connection with terminal box with LED option, cable or... | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High... | |
| FHK515, standard encoder Ø58mm with Profibus interface Robust and compact conception Blind shaft Ø 15mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … | |
| FHM510 standard encoder Ø58mm with Profibus interface: Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures... | |
| Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C... | |
| MXM5, standard encoder Ø58mm with Profibus interface Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures... | |
| Profibus encoder - Ø30mm through shaft version PEEK or aluminum reduction hubs available : 10 to 28mm Robustness and excellent resistance to shocks / vibrations Double or triple mounting possibility... | |
| Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions, up to 16 bits (Gray or binary) Universal power supply from 5 to 30 Vdc High... | |
| Solid shaft Ø 6 and Ø 10 mm, Robustness and excellent resistance to shocks / vibrations, High protection level IP65, IP67 option with a sealing flange, High performances in temperature... | |
| Solid shaft Ø 6 and Ø 10 mm Extra-flat encoder – 58mm housing Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C... | |
| Solid shaft Ø 6 and Ø 10 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High performances in temperature... | |
| Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm 58mm encoder, extra-flat Robustness and excellent resistance to shocks / vibrations High protection... | |
| Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65 High... | |
| Usable up to SIL3 and Cat.4 / PLe according IEC 61508 / EN ISO 13849 Suitable for safe motor feedback according to IEC 61800-5-2 Especially designed for heavy-duty (steel, paper,... | |
| Usable up to SIL3 and Cat.4 / PLe according to IEC 61508 / EN ISO 13849 Suitable for safe motor feedback according to IEC 61800-5-2 Especially designed for heavy-duty applications... | |
| Usable up to SIL3 and Cat.4 / PLe according to IEC 61508 / EN ISO 13849a Suitable for safe motor feedback according to IEC 61800-5-2 Robustness and excellent resistance to... | |
| Version Heavy-Duty, Ø 30mm through shaft, reduction hubs available Robustness and excellent resistance to shocks / vibrations High performances in temperature –20°C to +80°C Isolated SSI interface, clock from 100... | |
| With its 30mm size and a 6mm solid shaft, AHM3 encoder characterizes itself by its strong robustness of the mechanical and electro-magnetic parts, it’s the most compact really industrial encoder... |
| << Prev |