CXM5S SERIES OPTICAL PARALLEL SINGLE-TURN ENCODERS
Sensata TechnologiesCXM5S Series Optical Parallel Single-Turn Encoders
Description
Adapted to food and beverage – pharmaceutic - river – offshore applications,
Stainless steel encoder (316) with hygienic design,
Flanges and shaft adapted to the market needs,
Robustness and excellent resistance to shocks / vibrations,
Double ball bearings with safety lock system,
Solid shaft version Ø 6 to 10mm,
High protection level IP69K,
Universal electronic circuits from 5 to 30Vdc,
Isolated SSI interface, clock from 100 to 1MHz,
Standard DIRECTION entry, LATCH option Digital or sine incremental outputs option,
High performances in temperature –20°C to 90°C (option –40°C to 100°C),
Optical technology, contactless,
High resolutions possibility: up to 15 bits (Gray or binary),
Adapted axial cable gland output.
Sensata Technologies
Done
Request a Quote
Email Supplier
Datasheet
Description
Adapted to food and beverage – pharmaceutic - river – offshore applications,
Stainless steel encoder (316) with hygienic design,
Flanges and shaft adapted to the market needs,
Robustness and excellent resistance to shocks / vibrations,
Double ball bearings with safety lock system,
Solid shaft version Ø 6 to 10mm,
High protection level IP69K,
Universal electronic circuits from 5 to 30Vdc,
Isolated SSI interface, clock from 100 to 1MHz,
Standard DIRECTION entry, LATCH option Digital or sine incremental outputs option,
High performances in temperature –20°C to 90°C (option –40°C to 100°C),
Optical technology, contactless,
High resolutions possibility: up to 15 bits (Gray or binary),
Adapted axial cable gland output.
CXM5S Series Optical Parallel Single-Turn Encoders
CXM5S Series Optical Parallel Single-Turn Encoders
Adapted to food and beverage – pharmaceutic - river – offshore applications,
Stainless steel encoder (316) with hygienic design,
Flanges and shaft adapted to the market needs,
Robustness and excellent resistance to shocks / vibrations,
Double ball bearings with safety lock system,
Solid shaft version Ø 6 to 10mm,
High protection level IP69K,
Universal electronic circuits from 5 to 30Vdc,
Isolated SSI interface, clock from 100 to 1MHz,
Standard DIRECTION entry, LATCH option Digital or sine incremental outputs option,
High performances in temperature –20°C to 90°C (option –40°C to 100°C),
Optical technology, contactless,
High resolutions possibility: up to 15 bits (Gray or binary),
Adapted axial cable gland output.
Adapted to food and beverage – pharmaceutic - river – offshore applications,
Stainless steel encoder (316) with hygienic design,
Flanges and shaft adapted to the market needs,
Robustness and excellent resistance to shocks / vibrations,
Double ball bearings with safety lock system,
Solid shaft version Ø 6 to 10mm,
High protection level IP69K,
Universal electronic circuits from 5 to 30Vdc,
Isolated SSI interface, clock from 100 to 1MHz,
Standard DIRECTION entry, LATCH option Digital or sine incremental outputs option,
High performances in temperature –20°C to 90°C (option –40°C to 100°C),
Optical technology, contactless,
High resolutions possibility: up to 15 bits (Gray or binary),
Adapted axial cable gland output.
Supplier's Site
Datasheet
Technical Specifications
Sensata Technologies
Product Category
Rotary Encoders
Product Name
CXM5S Series Optical Parallel Single-Turn Encoders