Sensata Technologies LP35 SSI Programmable Absolute Rotary Encoder 01318-001

Description
Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute Terminal box, M12 or cable output terminations Encapsulated electronics TTL and HTL electronics Reinforced electrical output available on some incremental and absolute models Wiring fault tolerant with terminal box connection Long cable drive capability
Request a Quote Datasheet
Description
Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute Terminal box, M12 or cable output terminations Encapsulated electronics TTL and HTL electronics Reinforced electrical output available on some incremental and absolute models Wiring fault tolerant with terminal box connection Long cable drive capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP35 SSI Programmable Absolute Rotary Encoder - 01318-001 - Sensata Technologies
Attleboro, MA, United States
LP35 SSI Programmable Absolute Rotary Encoder
01318-001
LP35 SSI Programmable Absolute Rotary Encoder 01318-001
Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C to +100°C Resolutions up to 10,000 PPR, incremental or 16 BITS absolute Terminal box, M12 or cable output terminations Encapsulated electronics TTL and HTL electronics Reinforced electrical output available on some incremental and absolute models Wiring fault tolerant with terminal box connection Long cable drive capability
  • Low profile package saves space
  • Excellent resistance to shock and vibration
  • 30mm standard through shaft, PEEK reduction hub available
  • High protection level of IP66
  • High performance in temperatures from –40°C to +100°C
  • Resolutions up to 10,000 PPR, incremental or 16 BITS absolute
  • Terminal box, M12 or cable output terminations
  • Encapsulated electronics
  • TTL and HTL electronics
  • Reinforced electrical output available on some incremental and absolute models
  • Wiring fault tolerant with terminal box connection
  • Long cable drive capability
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Number 01318-001
Product Name LP35 SSI Programmable Absolute Rotary Encoder
Encoder Type Absolute
Features Hollow Shaft
Encoder Output Quadrature; Index
Output Signal Serial; Serial Synchronous Interface
Lines / Revolution 10000 (lines/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

PHM5 SSI Absolute Multi Turn Encoders -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 6000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8536 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details
PHM5 CANopen Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 6000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
Encoders - Industrial - 6207-01030-214-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers