Sensata Technologies Functional Safety Encoders DSM9H SIL3 Incremental Rotary Encoder

Description
Usable up to SIL3 and Cat.4 / PLe according IEC 61508 / EN ISO 13849 Suitable for safe motor feedback according to IEC 61800-5-2 Especially designed for heavy-duty (steel, paper, wood, mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations Aluminium (DSM9H) or stainless steel (DSM9X) version available 90mm diameter encoder, 11 mm or 12 mm solid shaft High temperature performance - 20°C to +85°C Power supply 5Vdc or 11/30Vdc Digital TTL/RS422 or HTL Push-pull or sine/cosine 1Vpp output Available resolution up to 2048 ppr Connector or cable output – side or end orientation
Request a Quote Datasheet
Description
Usable up to SIL3 and Cat.4 / PLe according IEC 61508 / EN ISO 13849 Suitable for safe motor feedback according to IEC 61800-5-2 Especially designed for heavy-duty (steel, paper, wood, mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations Aluminium (DSM9H) or stainless steel (DSM9X) version available 90mm diameter encoder, 11 mm or 12 mm solid shaft High temperature performance - 20°C to +85°C Power supply 5Vdc or 11/30Vdc Digital TTL/RS422 or HTL Push-pull or sine/cosine 1Vpp output Available resolution up to 2048 ppr Connector or cable output – side or end orientation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Functional Safety Encoders DSM9H SIL3 Incremental Rotary Encoder -  - Sensata Technologies
Attleboro, MA, United States
Functional Safety Encoders DSM9H SIL3 Incremental Rotary Encoder
Functional Safety Encoders DSM9H SIL3 Incremental Rotary Encoder
Usable up to SIL3 and Cat.4 / PLe according IEC 61508 / EN ISO 13849 Suitable for safe motor feedback according to IEC 61800-5-2 Especially designed for heavy-duty (steel, paper, wood, mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations Aluminium (DSM9H) or stainless steel (DSM9X) version available 90mm diameter encoder, 11 mm or 12 mm solid shaft High temperature performance - 20°C to +85°C Power supply 5Vdc or 11/30Vdc Digital TTL/RS422 or HTL Push-pull or sine/cosine 1Vpp output Available resolution up to 2048 ppr Connector or cable output – side or end orientation
  • Usable up to SIL3 and Cat.4 / PLe according IEC 61508 / EN ISO 13849
  • Suitable for safe motor feedback according to IEC 61800-5-2
  • Especially designed for heavy-duty (steel, paper, wood, mills, cranes…). Compact and robust conception. Excellent resistance to shocks/vibrations
  • Aluminium (DSM9H) or stainless steel (DSM9X) version available
  • 90mm diameter encoder, 11 mm or 12 mm solid shaft
  • High temperature performance - 20°C to +85°C
  • Power supply 5Vdc or 11/30Vdc
  • Digital TTL/RS422 or HTL Push-pull or sine/cosine 1Vpp output
  • Available resolution up to 2048 ppr
  • Connector or cable output – side or end orientation
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name Functional Safety Encoders DSM9H SIL3 Incremental Rotary Encoder
Encoder Type Incremental
Shaft Speed 6000 rpm
Rotor Inertia 0.0033 oz-in-sec² (0.0235 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01029-1702-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers
Rotary Encoder, Mechanical, Incremental Rohs Compliant Sensata/bei Sensors - 73AJ3431 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Incremental
View Details
Encoders - Industrial - 6207-01072-321-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details