Sensata Technologies ACW4 SSI Absolute Single-Turn Modular Sensors

Description
Features With its two-part design, the ACW4 absolute single-turn offers maximum flexibility for installation Rugged and excellent resistance to shock and vibration Robust, proven magnetic technology Environmentally resistant, IP 67 standard (IP69K option) Extended operating range from -40° C to 85° C Uses universal supply 5 to 30 VDC SSI Output Available Resolution up to 12 bits per revolution Variety of magnet holders available
Request a Quote Datasheet
Description
Features With its two-part design, the ACW4 absolute single-turn offers maximum flexibility for installation Rugged and excellent resistance to shock and vibration Robust, proven magnetic technology Environmentally resistant, IP 67 standard (IP69K option) Extended operating range from -40° C to 85° C Uses universal supply 5 to 30 VDC SSI Output Available Resolution up to 12 bits per revolution Variety of magnet holders available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACW4 SSI Absolute Single-Turn Modular Sensors -  - Sensata Technologies
Attleboro, MA, United States
ACW4 SSI Absolute Single-Turn Modular Sensors
ACW4 SSI Absolute Single-Turn Modular Sensors
Features With its two-part design, the ACW4 absolute single-turn offers maximum flexibility for installation Rugged and excellent resistance to shock and vibration Robust, proven magnetic technology Environmentally resistant, IP 67 standard (IP69K option) Extended operating range from -40° C to 85° C Uses universal supply 5 to 30 VDC SSI Output Available Resolution up to 12 bits per revolution Variety of magnet holders available

Features

  • With its two-part design, the ACW4 absolute single-turn offers maximum flexibility for installation
  • Rugged and excellent resistance to shock and vibration
  • Robust, proven magnetic technology
  • Environmentally resistant, IP 67 standard (IP69K option)
  • Extended operating range from -40° C to 85° C
  • Uses universal supply 5 to 30 VDC SSI Output
  • Available Resolution up to 12 bits per revolution
  • Variety of magnet holders available
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name ACW4 SSI Absolute Single-Turn Modular Sensors
Encoder Technology Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

MHK5 CANopen Absolute Multi-Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
CHM9 SSI Absolute Single Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 0.0021 oz-in-sec² (0.0150 kg-cm²)
View Details
H25 Absolute Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary Coded Decimal
Lines / Revolution 8192 (lines/revolution)
View Details
Rotary Encoder, Mechanical, Absolute Rohs Compliant Sensata/bei Sensors - 73AJ8536 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Absolute
View Details