Sensata Technologies Module, Sensor; 52.7 mm; 15.2 mm; 5000 Ohms + 20% 9855R5KL2.0

Description
The 9850 Series is a high reliable rotary potentiometer sensor module that can be easily integrated into a wide variety of space conscious applications requiring simplicity. Manufactured for optimal cost economies, the 9850 offers simple yet durable design strengths that can lead to significant systems cost savings. The 9850 comes in twelve standard models with a choice of 180 or 120 mechanical rotations with round or slotted mounting holes for optimal installation alignment. Features: Dual Output Offers the Added Functionality of Two Sensors in a Single Sensor Seal Integral Interface Accepts Industry Standard Packard Electric Metri-Pack Connector Low-Profile Design for Space Conscious Application Additional Mechanical Rotation Angles Are Available Specification: Active Electrical Rotation: Single Output — 85° or 135°; Dual Output — 85° Total Resistance: 5000 Ohms ±20% Linearity: Std. ±2% Over Electrical Rotation Power Rating: 0.15 Watts @ 70°C Mechanical Rotation: 120 Key Drive Options 180 Mechanical Life: 1 Million Full Cycles; 5 Million Dither Cycles Temperature Limits: –40°C to +125°C Vibration: 15 GHz Peak, 50-1000 Hz; 2 Hours Each Plane Mates with Packard Electric Connector
Description
The 9850 Series is a high reliable rotary potentiometer sensor module that can be easily integrated into a wide variety of space conscious applications requiring simplicity. Manufactured for optimal cost economies, the 9850 offers simple yet durable design strengths that can lead to significant systems cost savings. The 9850 comes in twelve standard models with a choice of 180 or 120 mechanical rotations with round or slotted mounting holes for optimal installation alignment. Features: Dual Output Offers the Added Functionality of Two Sensors in a Single Sensor Seal Integral Interface Accepts Industry Standard Packard Electric Metri-Pack Connector Low-Profile Design for Space Conscious Application Additional Mechanical Rotation Angles Are Available Specification: Active Electrical Rotation: Single Output — 85° or 135°; Dual Output — 85° Total Resistance: 5000 Ohms ±20% Linearity: Std. ±2% Over Electrical Rotation Power Rating: 0.15 Watts @ 70°C Mechanical Rotation: 120 Key Drive Options 180 Mechanical Life: 1 Million Full Cycles; 5 Million Dither Cycles Temperature Limits: –40°C to +125°C Vibration: 15 GHz Peak, 50-1000 Hz; 2 Hours Each Plane Mates with Packard Electric Connector

Suppliers

Company
Product
Description
Supplier Links
Module, Sensor; 52.7 mm; 15.2 mm; 5000 Ohms + 20% - 70029148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Sensor; 52.7 mm; 15.2 mm; 5000 Ohms + 20%
70029148
Module, Sensor; 52.7 mm; 15.2 mm; 5000 Ohms + 20% 70029148
The 9850 Series is a high reliable rotary potentiometer sensor module that can be easily integrated into a wide variety of space conscious applications requiring simplicity. Manufactured for optimal cost economies, the 9850 offers simple yet durable design strengths that can lead to significant systems cost savings. The 9850 comes in twelve standard models with a choice of 180 or 120 mechanical rotations with round or slotted mounting holes for optimal installation alignment. Features: Dual Output Offers the Added Functionality of Two Sensors in a Single Sensor Seal Integral Interface Accepts Industry Standard Packard Electric Metri-Pack Connector Low-Profile Design for Space Conscious Application Additional Mechanical Rotation Angles Are Available Specification: Active Electrical Rotation: Single Output — 85° or 135°; Dual Output — 85° Total Resistance: 5000 Ohms ±20% Linearity: Std. ±2% Over Electrical Rotation Power Rating: 0.15 Watts @ 70°C Mechanical Rotation: 120 Key Drive Options 180 Mechanical Life: 1 Million Full Cycles; 5 Million Dither Cycles Temperature Limits: –40°C to +125°C Vibration: 15 GHz Peak, 50-1000 Hz; 2 Hours Each Plane Mates with Packard Electric Connector

The 9850 Series is a high reliable rotary potentiometer sensor module that can be easily integrated into a wide variety of space conscious applications requiring simplicity. Manufactured for optimal cost economies, the 9850 offers simple yet durable design strengths that can lead to significant systems cost savings. The 9850 comes in twelve standard models with a choice of 180 or 120 mechanical rotations with round or slotted mounting holes for optimal installation alignment.
Features:

  • Dual Output Offers the Added Functionality of Two Sensors in a Single Sensor
  • Seal Integral Interface Accepts Industry Standard Packard Electric Metri-Pack Connector
  • Low-Profile Design for Space Conscious Application
  • Additional Mechanical Rotation Angles Are Available
    Specification:
  • Active Electrical Rotation: Single Output — 85° or 135°; Dual Output — 85°
  • Total Resistance: 5000 Ohms ±20%
  • Linearity: Std. ±2% Over Electrical Rotation
  • Power Rating: 0.15 Watts @ 70°C
  • Mechanical Rotation: 120 Key Drive Options 180
  • Mechanical Life: 1 Million Full Cycles; 5 Million Dither Cycles
  • Temperature Limits: –40°C to +125°C
  • Vibration: 15 GHz Peak, 50-1000 Hz; 2 Hours Each Plane
  • Mates with Packard Electric Connector
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Encoders
Product Number 70029148
Product Name Module, Sensor; 52.7 mm; 15.2 mm; 5000 Ohms + 20%
Operating Temperature -40 to ? F (-40 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental encoder: Series IEM3-1024 - Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details