Sensata Technologies CXM5S Series Optical Single-Turn Encoder

Description
Adapted to food and beverage – pharmaceutic - river – offshore applications Stainless steel encoder (316) with hygienic design, Flanges and shaft adapted to the market needs, Robustness and excellent resistance to shocks / vibrations, Double ball bearings with safety lock system, Solid shaft version 10mm, High protection level IP69K, Universal electronic circuits from 5 to 30Vdc, CANopen interface, High performances in temperature –20°C to 85° (-30°C option), Optical technology, contactless, High resolutions up to 4 096 points pre turn (213) Adapted axial cable gland output.
Request a Quote Datasheet
Description
Adapted to food and beverage – pharmaceutic - river – offshore applications Stainless steel encoder (316) with hygienic design, Flanges and shaft adapted to the market needs, Robustness and excellent resistance to shocks / vibrations, Double ball bearings with safety lock system, Solid shaft version 10mm, High protection level IP69K, Universal electronic circuits from 5 to 30Vdc, CANopen interface, High performances in temperature –20°C to 85° (-30°C option), Optical technology, contactless, High resolutions up to 4 096 points pre turn (213) Adapted axial cable gland output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CXM5S Series Optical Single-Turn Encoder -  - Sensata Technologies
Attleboro, MA, United States
CXM5S Series Optical Single-Turn Encoder
CXM5S Series Optical Single-Turn Encoder
Adapted to food and beverage – pharmaceutic - river – offshore applications Stainless steel encoder (316) with hygienic design, Flanges and shaft adapted to the market needs, Robustness and excellent resistance to shocks / vibrations, Double ball bearings with safety lock system, Solid shaft version 10mm, High protection level IP69K, Universal electronic circuits from 5 to 30Vdc, CANopen interface, High performances in temperature –20°C to 85° (-30°C option), Optical technology, contactless, High resolutions up to 4 096 points pre turn (213) Adapted axial cable gland output.
  • Adapted to food and beverage – pharmaceutic - river – offshore applications
  • Stainless steel encoder (316) with hygienic design,
  • Flanges and shaft adapted to the market needs,
  • Robustness and excellent resistance to shocks / vibrations,
  • Double ball bearings with safety lock system,
  • Solid shaft version 10mm,
  • High protection level IP69K,
  • Universal electronic circuits from 5 to 30Vdc,
  • CANopen interface,
  • High performances in temperature –20°C to 85° (-30°C option),
  • Optical technology, contactless,
  • High resolutions up to 4 096 points pre turn (213)
  • Adapted axial cable gland output.
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name CXM5S Series Optical Single-Turn Encoder
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01072-260-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
Encoders - Industrial - 6207-01002-2523-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details