DIGISINE, Universal Encoders :
Robustness and excellent resistance to shocks / vibrations
High Protection Level IP65, IP67 Option with a Sealing Flange
High Resolutions Available: Up to 80 000 cpt
Universal Electronic Circuits from 4.75 to 30 Vdc
High Performance in Temperatures –30°C to 100°C (option –40°C)
High Performances in Frequency of output signals : 300 kHz
DIGISINE, Universal Encoders :
- Robustness and excellent resistance to shocks / vibrations
- High Protection Level IP65, IP67 Option with a Sealing Flange
- High Resolutions Available: Up to 80 000 cpt
- Universal Electronic Circuits from 4.75 to 30 Vdc
- High Performance in Temperatures –30°C to 100°C (option –40°C)
- High Performances in Frequency of output signals : 300 kHz