Sensata Technologies HS20 Incremental Encoders

Description
Model HS20 is a compact, rugged hollow-shaft encoder designed with harsh environments in mind. This optical encoder can be used where lighter duty encoders are not suitable or cost effective. The compact design makes it easy to incorporate into tight installations and it is well-sealed to stand up to dust, dirt, and splashing liquids. Other features include dual preloaded bearings for longevity and stability, differential line driver outputs for noise immunity and a standard, Euro-style 8-pin (M12 x1) sealed connector for easy connectivity. A specially designed, non-marring shaft clamp allows for easy installation and eliminates shaft damage should you need to reinstall or reposition the encoder on the shaft. Model HS20 is ideal for small motor applications and a number of harsh applications including off-highway agriculture and construction equipment.
Request a Quote Datasheet
Description
Model HS20 is a compact, rugged hollow-shaft encoder designed with harsh environments in mind. This optical encoder can be used where lighter duty encoders are not suitable or cost effective. The compact design makes it easy to incorporate into tight installations and it is well-sealed to stand up to dust, dirt, and splashing liquids. Other features include dual preloaded bearings for longevity and stability, differential line driver outputs for noise immunity and a standard, Euro-style 8-pin (M12 x1) sealed connector for easy connectivity. A specially designed, non-marring shaft clamp allows for easy installation and eliminates shaft damage should you need to reinstall or reposition the encoder on the shaft. Model HS20 is ideal for small motor applications and a number of harsh applications including off-highway agriculture and construction equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HS20 Incremental Encoders -  - Sensata Technologies
Attleboro, MA, United States
HS20 Incremental Encoders
HS20 Incremental Encoders
Model HS20 is a compact, rugged hollow-shaft encoder designed with harsh environments in mind. This optical encoder can be used where lighter duty encoders are not suitable or cost effective. The compact design makes it easy to incorporate into tight installations and it is well-sealed to stand up to dust, dirt, and splashing liquids. Other features include dual preloaded bearings for longevity and stability, differential line driver outputs for noise immunity and a standard, Euro-style 8-pin (M12 x1) sealed connector for easy connectivity. A specially designed, non-marring shaft clamp allows for easy installation and eliminates shaft damage should you need to reinstall or reposition the encoder on the shaft. Model HS20 is ideal for small motor applications and a number of harsh applications including off-highway agriculture and construction equipment.

Model HS20 is a compact, rugged hollow-shaft encoder designed with harsh environments in mind. This optical encoder can be used where lighter duty encoders are not suitable or cost effective. The compact design makes it easy to incorporate into tight installations and it is well-sealed to stand up to dust, dirt, and splashing liquids.
Other features include dual preloaded bearings for longevity and stability, differential line driver outputs for noise immunity and a standard, Euro-style 8-pin (M12 x1) sealed connector for easy connectivity. A specially designed, non-marring shaft clamp allows for easy installation and eliminates shaft damage should you need to reinstall or reposition the encoder on the shaft. Model HS20 is ideal for small motor applications and a number of harsh applications including off-highway agriculture and construction equipment.

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name HS20 Incremental Encoders
Encoder Type Incremental
Encoder Output Quadrature
Lines / Revolution 2 to 1024 (lines/revolution)
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 6207-01002-9740-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
DHO5S Incremental Encoders High Temperature -  - Sensata Technologies
Specs
Encoder Type Incremental
Shaft Speed 4000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Encoders - 6207-01005-934-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Encoders - 6207-01002-9697-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details