Sensata Technologies Hall Effect Sensor, 5V input, 3% at optimum temp 9902090CW

Description
The 9900 Series offers the latest in rugged, non-contacting Hall effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. The design provides the full redundancy of two independent Hall detectors in a common package. The device contains two programmable Hall effect sensors that can be configured to a wide variety of application requirements in a compact package with an integral sealed connector. Features Rotating Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability Two Independent Outputs for Redundancy Fully Programmable Outputs; Programmable Offset, Gain, Slope, and Temperature Compensation Ratio Metric Output One Time Programming Through Connector at Duncan Provides High Accuracy Fully Sealed Construction Specifications Mechanical Travel: –90° to +90° Frequency Response: 1 KHz Min. Weight: 40 Grams Max. Mechanical Input Range: –45° to 45° Input Voltage: 5.0 V ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V Sensor 2 Output: 0.25 V to 2.25 V Accuracy: At Room Temperature — ±2% if Full Scale; Over Operating Temperature Range — ±3% of Full Scale Electromagnetic Compatibility: 100 V/Meter, 14 KHz to 1 GHz Vibration: 5 GHz Peak 60-200 Hz Shock: 50 GHz, Half-Sine Pulse 5 ms Duration Operation Temperature: –40°C to +85°C
Description
The 9900 Series offers the latest in rugged, non-contacting Hall effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. The design provides the full redundancy of two independent Hall detectors in a common package. The device contains two programmable Hall effect sensors that can be configured to a wide variety of application requirements in a compact package with an integral sealed connector. Features Rotating Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability Two Independent Outputs for Redundancy Fully Programmable Outputs; Programmable Offset, Gain, Slope, and Temperature Compensation Ratio Metric Output One Time Programming Through Connector at Duncan Provides High Accuracy Fully Sealed Construction Specifications Mechanical Travel: –90° to +90° Frequency Response: 1 KHz Min. Weight: 40 Grams Max. Mechanical Input Range: –45° to 45° Input Voltage: 5.0 V ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V Sensor 2 Output: 0.25 V to 2.25 V Accuracy: At Room Temperature — ±2% if Full Scale; Over Operating Temperature Range — ±3% of Full Scale Electromagnetic Compatibility: 100 V/Meter, 14 KHz to 1 GHz Vibration: 5 GHz Peak 60-200 Hz Shock: 50 GHz, Half-Sine Pulse 5 ms Duration Operation Temperature: –40°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, 5V input, 3% at optimum temp - 70029149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hall Effect Sensor, 5V input, 3% at optimum temp
70029149
Hall Effect Sensor, 5V input, 3% at optimum temp 70029149
The 9900 Series offers the latest in rugged, non-contacting Hall effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. The design provides the full redundancy of two independent Hall detectors in a common package. The device contains two programmable Hall effect sensors that can be configured to a wide variety of application requirements in a compact package with an integral sealed connector. Features Rotating Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability Two Independent Outputs for Redundancy Fully Programmable Outputs; Programmable Offset, Gain, Slope, and Temperature Compensation Ratio Metric Output One Time Programming Through Connector at Duncan Provides High Accuracy Fully Sealed Construction Specifications Mechanical Travel: –90° to +90° Frequency Response: 1 KHz Min. Weight: 40 Grams Max. Mechanical Input Range: –45° to 45° Input Voltage: 5.0 V ±0.25 VDC Input Current: 10 mA Maximum Per Output; 20 mA Max. Total Sensor 1 Output: 0.50 V to 4.50 V Sensor 2 Output: 0.25 V to 2.25 V Accuracy: At Room Temperature — ±2% if Full Scale; Over Operating Temperature Range — ±3% of Full Scale Electromagnetic Compatibility: 100 V/Meter, 14 KHz to 1 GHz Vibration: 5 GHz Peak 60-200 Hz Shock: 50 GHz, Half-Sine Pulse 5 ms Duration Operation Temperature: –40°C to +85°C

The 9900 Series offers the latest in rugged, non-contacting Hall effect sensing. The design offers the benefits of potentiometers while providing the superior reliability and durability of non-contacting technology. The design provides the full redundancy of two independent Hall detectors in a common package. The device contains two programmable Hall effect sensors that can be configured to a wide variety of application requirements in a compact package with an integral sealed connector.
Features

  • Rotating Magnet/Fixed Sensor Configuration Provides Improved Accuracy and Reliability
  • Two Independent Outputs for Redundancy
  • Fully Programmable Outputs; Programmable Offset, Gain, Slope, and Temperature Compensation
  • Ratio Metric Output
  • One Time Programming Through Connector at Duncan Provides High Accuracy
  • Fully Sealed Construction
    Specifications
  • Mechanical Travel: –90° to +90°
  • Frequency Response: 1 KHz Min.
  • Weight: 40 Grams Max.
  • Mechanical Input Range: –45° to 45°
  • Input Voltage: 5.0 V ±0.25 VDC
  • Input Current: 10 mA Maximum Per Output; 20 mA Max. Total
  • Sensor 1 Output: 0.50 V to 4.50 V
  • Sensor 2 Output: 0.25 V to 2.25 V
  • Accuracy: At Room Temperature — ±2% if Full Scale; Over Operating Temperature Range — ±3% of Full Scale
  • Electromagnetic Compatibility: 100 V/Meter, 14 KHz to 1 GHz
  • Vibration: 5 GHz Peak 60-200 Hz
  • Shock: 50 GHz, Half-Sine Pulse 5 ms Duration
  • Operation Temperature: –40°C to +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Encoders
Product Number 70029149
Product Name Hall Effect Sensor, 5V input, 3% at optimum temp
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 7951028 - RS Components, Ltd.
Specs
Encoder Type Incremental
Output Signal Htl inverted
Counts / Revolution 1024 (counts/revolution)
View Details
kit-encoders - KTD-BC00B-0814-F6SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details