Sensata Technologies ES20 Rugged Incremental Encoder

Description
The ES20 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and sealed against water ingress. It is rated to IP67 and can operate while fully immersed in one meter of water for up to 30 minutes. The magnetic coupling also allows the encoder to be isolated from high shock and vibration.
Request a Quote Datasheet
Description
The ES20 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and sealed against water ingress. It is rated to IP67 and can operate while fully immersed in one meter of water for up to 30 minutes. The magnetic coupling also allows the encoder to be isolated from high shock and vibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES20 Rugged Incremental Encoder -  - Sensata Technologies
Attleboro, MA, United States
ES20 Rugged Incremental Encoder
ES20 Rugged Incremental Encoder
The ES20 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and sealed against water ingress. It is rated to IP67 and can operate while fully immersed in one meter of water for up to 30 minutes. The magnetic coupling also allows the encoder to be isolated from high shock and vibration.

The ES20 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and sealed against water ingress. It is rated to IP67 and can operate while fully immersed in one meter of water for up to 30 minutes. The magnetic
coupling also allows the encoder to be isolated from high shock and vibration.

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name ES20 Rugged Incremental Encoder
Encoder Type Incremental
Encoder Output Quadrature; Index
Lines / Revolution 1 to 1024 (lines/revolution)
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - 6207-01002-7977-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Encoders - 6207-01005-934-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
DHM5 Programmable Incremental Encoders -  - Sensata Technologies
Specs
Encoder Type Incremental
Shaft Speed 9000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details