Sensata Technologies GHM9 Incremental Encoders

Description
Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Connection with terminal box with LED option, cable or connectors output Digital incremental output, optional analog output (tachoencoders, optotacho) Mechanical over-speed switch: optional Max control option : detection of shocks, vibrations, temperatures… Solid shaft of 12 mm or 11 mm with RE0 115 mm flange (Euroflange B10) for tachogenerator type mounting
Request a Quote Datasheet
Description
Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Connection with terminal box with LED option, cable or connectors output Digital incremental output, optional analog output (tachoencoders, optotacho) Mechanical over-speed switch: optional Max control option : detection of shocks, vibrations, temperatures… Solid shaft of 12 mm or 11 mm with RE0 115 mm flange (Euroflange B10) for tachogenerator type mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHM9 Incremental Encoders -  - Sensata Technologies
Attleboro, MA, United States
GHM9 Incremental Encoders
GHM9 Incremental Encoders
Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc. Excellent resistance to shocks/vibrations and to extreme axial/radial loads Connection with terminal box with LED option, cable or connectors output Digital incremental output, optional analog output (tachoencoders, optotacho) Mechanical over-speed switch: optional Max control option : detection of shocks, vibrations, temperatures… Solid shaft of 12 mm or 11 mm with RE0 115 mm flange (Euroflange B10) for tachogenerator type mounting
  • Especially designed for heavy duty: steel and paper mills, lumber, cranes, etc.
  • Excellent resistance to shocks/vibrations and to extreme axial/radial loads
  • Connection with terminal box with LED option, cable or connectors output
  • Digital incremental output, optional analog output (tachoencoders, optotacho)
  • Mechanical over-speed switch: optional
  • Max control option : detection of shocks, vibrations, temperatures…
  • Solid shaft of 12 mm or 11 mm with RE0 115 mm flange (Euroflange B10) for tachogenerator type mounting
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name GHM9 Incremental Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01142-001-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers
Rotary Encoder, Mechanical, Incremental Rohs Compliant Sensata/bei Sensors - 73AJ3432 - Newark, An Avnet Company
Specs
Encoder Technology Mechanical
Encoder Type Incremental
View Details
Encoders - 6207-01005-1225-ND - DigiKey
Sensata Technologies
Specs
Encoder Type Incremental
Operating Temperature 32 to 158 F (0 to 70 C)
View Details