Watts 20 Inch Big Blue Housing and Black Cap with 3/4 Inch Port HSR-20BHS

Description
20-inch Big Blue filter housing accepts all standard 20-inch Full Flow (BB) filters. The black housing cap features a 3/4-inch NPT pipe size and is made of a heavy duty construction using high-quality FDA grade polypropylene. It has superior chemical resistance from many aggressive chemicals. The housing lid features a buttress thread design for superior sealing and security. The thick side walls are made with heavy duty ribs to provide greater strength. It is rated at temperatures up to 100 degrees F (38 degrees C) and the water pressure is rated up to 90 PSI (6.2 BAR). The cap, sump and top seated O-rings are compressed to provide leak proof sealing.
Description
20-inch Big Blue filter housing accepts all standard 20-inch Full Flow (BB) filters. The black housing cap features a 3/4-inch NPT pipe size and is made of a heavy duty construction using high-quality FDA grade polypropylene. It has superior chemical resistance from many aggressive chemicals. The housing lid features a buttress thread design for superior sealing and security. The thick side walls are made with heavy duty ribs to provide greater strength. It is rated at temperatures up to 100 degrees F (38 degrees C) and the water pressure is rated up to 90 PSI (6.2 BAR). The cap, sump and top seated O-rings are compressed to provide leak proof sealing.

Suppliers

Company
Product
Description
Supplier Links
20 Inch Big Blue Housing and Black Cap with 3/4 Inch Port - HSR-20BHS - Watts
North Andover, MA, USA
20 Inch Big Blue Housing and Black Cap with 3/4 Inch Port
HSR-20BHS
20 Inch Big Blue Housing and Black Cap with 3/4 Inch Port HSR-20BHS
20-inch Big Blue filter housing accepts all standard 20-inch Full Flow (BB) filters. The black housing cap features a 3/4-inch NPT pipe size and is made of a heavy duty construction using high-quality FDA grade polypropylene. It has superior chemical resistance from many aggressive chemicals. The housing lid features a buttress thread design for superior sealing and security. The thick side walls are made with heavy duty ribs to provide greater strength. It is rated at temperatures up to 100 degrees F (38 degrees C) and the water pressure is rated up to 90 PSI (6.2 BAR). The cap, sump and top seated O-rings are compressed to provide leak proof sealing.

20-inch Big Blue filter housing accepts all standard 20-inch Full Flow (BB) filters. The black housing cap features a 3/4-inch NPT pipe size and is made of a heavy duty construction using high-quality FDA grade polypropylene. It has superior chemical resistance from many aggressive chemicals. The housing lid features a buttress thread design for superior sealing and security. The thick side walls are made with heavy duty ribs to provide greater strength. It is rated at temperatures up to 100 degrees F (38 degrees C) and the water pressure is rated up to 90 PSI (6.2 BAR). The cap, sump and top seated O-rings are compressed to provide leak proof sealing.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Housings
Product Number HSR-20BHS
Product Name 20 Inch Big Blue Housing and Black Cap with 3/4 Inch Port
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Filter Housing - 981 Series - Kaydon Filtration Corporation
Specs
Housing Material Aluminum; Steel; Steel - Stainless
Flow Rate (Liquids) 10.0 to 30.0 GPM (37.88 to 114 L/min)
Port Description 2"NPT 1"NPT
View Details
Eco Bag Filter Housing (EBF) - EBF-0101 - Harbory Filtration
Specs
Housing Material Steel - Stainless
Application / Industry Waste Water; Pre-filtration, Water treatment, Metal Cleaning
Maximum Pressure 87 psi (61.24 m H2O)
View Details
High Temperature Filter Housing - LTFH - Process Technology
Specs
Housing Material PTFE
Additional Features Disposable
Maximum Pressure 40 psi (28.15 m H2O)
View Details
Closures -  - Thermon, Inc
Thermon, Inc
Specs
Housing Material Steel; Steel - Stainless
Maximum Pressure ? to 150 psi (? to 106 m H2O)
Maximum Temperature ? to 200 F (? to 93.33 C)
View Details