Premier Magnetics, Inc. Datasheets for Board Mount Transformers

Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more

Page: 1 2
Product Name Notes
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz...
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms...
--Designed for Use with Texas Instruments, Inc. LM5017 Fly-Buck Solution Controller-- Dual Output (EP10 SMD) and Quad Output (EP13 SMD) 1500 Vrms Isolation Excellent leakage Inductance and interwinding capacitance
FEATURES Designed to meet IEEE 802.3 (10 Base 2, 10 Base 5) Fast Rise Times Ë Low Profile DIP or SMD Package 500 or 2000Vrms Minimum Isolation Low Leakage Inductance...
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction...
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin...
115V Single -OR- 230V Primaries, 50Hz to 60Hz Low Capacitive Coupling Minimizes Line Noise 2.8VA 1500Vrms Isolation (Hipot)
Designed for use with Leading Controller Chips Design Engineenring Support Available. Provides DC/DC Conversion & Isolation Multiple Configurations. Premier Magnetics' Switch Mode Output transformers have been designed for use with...
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC &
Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use...
Designed for use with Power Intergrations Inc. LED Driver LNKSwitch-PH and LYTSwitch Controller Families. Designed to meet UL/IEC 60950 Safety Standards. Designed to meet Class B insulation. Multiple configurations. Design...
Transmit & Receive in a Single SMD Package Industry Standard SMD Package 2000Vrms Minimum Isolation Voltage Extended Temperature Range Versions

<< Prev