Premier Magnetics, Inc. 3kV Reinforced Insulation Transformer TSD-1227

Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolatio
Datasheet
Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolatio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3kV Reinforced Insulation Transformer - TSD-1227 - Premier Magnetics, Inc.
Lake Forest, CA, USA
3kV Reinforced Insulation Transformer
TSD-1227
3kV Reinforced Insulation Transformer TSD-1227
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolatio

— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —

  • Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz
  • Up to 6000Vrms of Isolatio
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number TSD-1227
Product Name 3kV Reinforced Insulation Transformer
Category Signal
Other Transformer Types / Applications Isolation
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
Step Down Transformers - 2-1611455-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details