Premier Magnetics, Inc. Off-Line Switch Mode Transformer TSD-974

Description
Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX series from Power Integrations, Inc. are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the PWR-TOPXXX are critical to the performance of the circuit. They define the overall efficiency, output power and overall physical size. Below is a universal input high precision 15V @ 2 Amps (30 watt) application circuit utilizing Power Integrations PWR-TOP226 switching regulator in the flyback buck-boost configuration. The component values listed are intended for reference purposes only. The soft start capacitor Css is optional depending on the specific application. Simpler topology is possible depending on the line/load regulation required.
Datasheet
Description
Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX series from Power Integrations, Inc. are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the PWR-TOPXXX are critical to the performance of the circuit. They define the overall efficiency, output power and overall physical size. Below is a universal input high precision 15V @ 2 Amps (30 watt) application circuit utilizing Power Integrations PWR-TOP226 switching regulator in the flyback buck-boost configuration. The component values listed are intended for reference purposes only. The soft start capacitor Css is optional depending on the specific application. Simpler topology is possible depending on the line/load regulation required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformer - TSD-974 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformer
TSD-974
Off-Line Switch Mode Transformer TSD-974
Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX series from Power Integrations, Inc. are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the PWR-TOPXXX are critical to the performance of the circuit. They define the overall efficiency, output power and overall physical size. Below is a universal input high precision 15V @ 2 Amps (30 watt) application circuit utilizing Power Integrations PWR-TOP226 switching regulator in the flyback buck-boost configuration. The component values listed are intended for reference purposes only. The soft start capacitor Css is optional depending on the specific application. Simpler topology is possible depending on the line/load regulation required.
  • Designed for Use with Power Integrations IC's.
  • Design Engineering Support Available.
  • Designed to Meet UL1950/IEC950 Safety Standards.
  • Multiple Configurations.

Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX series from Power Integrations, Inc. are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the PWR-TOPXXX are critical to the performance of the circuit. They define the overall efficiency, output power and overall physical size. Below is a universal input high precision 15V @ 2 Amps (30 watt) application circuit utilizing Power Integrations PWR-TOP226 switching regulator in the flyback buck-boost configuration. The component values listed are intended for reference purposes only. The soft start capacitor Css is optional depending on the specific application. Simpler topology is possible depending on the line/load regulation required.

Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-974
Product Name Off-Line Switch Mode Transformer
Transformer Type Flyback Transformer (FBT); Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - FS48-023-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
6 suppliers
HP4 Series Hexa-Path Magnetics - HP4-0060 HP4-0060LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details