Premier Magnetics, Inc. Off-Line Switch Mode Transformer TSD-1737

Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolation
Datasheet
Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformer - TSD-1737 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformer
TSD-1737
Off-Line Switch Mode Transformer TSD-1737
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolation

— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —

  • Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz
  • Up to 6000Vrms of Isolation
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-1737
Product Name Off-Line Switch Mode Transformer
Transformer Type Flyback Transformer (FBT); Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
FL Series CCFL Transformers - FL2015-8L FL2015-8LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details