— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers —
| Premier Magnetics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | TSD-1144 |
| Product Name | Off-Line Switch Mode Transformers |
| Transformer Type | Flyback Transformer (FBT); Power Transformer |
| Mounting | PCB/SMD |
| Construction | Laminate |
| Output Voltage | -60 to 6 volts |