The TSD-1853 Off-Line Switch Mode Transformer from Premier Magnetics, Inc. is designed for use with Power Integrations' TOP246 series of off-line PWM switching regulators. It supports a universal AC input range of 85 to 265Vac and operates efficiently in Flyback Buck-Boost circuit configurations, providing isolated multiple outputs with efficiencies reaching up to 90%. The transformer is optimized for maximum power throughput, making it suitable for applications requiring reliable performance in DC power sources. It is UL1950 and CSA-950 recognized, ensuring compliance with safety standards. This transformer is particularly beneficial for engineers looking for a component that integrates seamlessly with Power Integrations' switching regulators to enhance circuit efficiency and output power.
Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX series from Power Integrations, Inc. are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the PWR-TOPXXX are critical to the performance of the circuit. They define the overall efficiency, output power and overall physical size. Below is a universal input high precision 15V @ 2 Amps (30 watt) application circuit utilizing Power Integrations PWR-TOP226 switching regulator in the flyback buck-boost configuration. The component values listed are intended for reference purposes only. The soft start capacitor Css is optional depending on the specific application. Simpler topology is possible depending on the line/load regulation required.
| Premier Magnetics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | TSD-1853 |
| Product Name | Off-Line Switch Mode Transformer |
| Transformer Type | Flyback Transformer (FBT); Power Transformer |
| Mounting | PCB/SMD |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Dual |