Premier Magnetics, Inc. Off-Line Switch Mode Transformers — LinkSwitch™ TSD-2434

Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet
Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformers — LinkSwitch™ - TSD-2434 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformers — LinkSwitch™
TSD-2434
Off-Line Switch Mode Transformers — LinkSwitch™ TSD-2434
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System

— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers —

  • Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz
  • Up to 6000Vac of Isolation (Hipot)
  • Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-2434
Product Name Off-Line Switch Mode Transformers — LinkSwitch™
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 15 volts
Secondary Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Transformer - 4708992 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 480 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details