Premier Magnetics, Inc. Off-Line Switch Mode Transformer TSD-1759

Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolation
Datasheet
Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformer - TSD-1759 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformer
TSD-1759
Off-Line Switch Mode Transformer TSD-1759
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolation

— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —

  • Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz
  • Up to 6000Vrms of Isolation
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-1759
Product Name Off-Line Switch Mode Transformer
Transformer Type Flyback Transformer (FBT); Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
48.0 Volts (V) Output Voltage (DC) and Negative Polarity Center Wall Plug-In Power Transformer - WMU480-1040-R - Triad Magnetics
Specs
Input Voltage 100 to 240 volts
Output Voltage 48 volts
Secondary Current Rating 1 amps
View Details
7 Watt PoE Transformers for TI LM5070 - C1589-AL C1589-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Control Circuit Transformer - 1497A-A11-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details