Premier Magnetics, Inc. Off-Line Switch Mode Transformers TSD-2325

Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet
Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformers - TSD-2325 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformers
TSD-2325
Off-Line Switch Mode Transformers TSD-2325
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System

— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers —

  • Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz
  • Up to 6000Vac of Isolation (Hipot)
  • Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-2325
Product Name Off-Line Switch Mode Transformers
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 12 volts
Secondary Current Rating 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A5-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 200 VA
View Details
Transformers - Power Transformers - 160K12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 10 VA
View Details
4 suppliers