Premier Magnetics, Inc. Off-Line Switch Mode Transformers — LinkSwitch™ TSD-2068

Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet
Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformers — LinkSwitch™ - TSD-2068 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformers — LinkSwitch™
TSD-2068
Off-Line Switch Mode Transformers — LinkSwitch™ TSD-2068
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System

— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers —

  • Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz
  • Up to 6000Vac of Isolation (Hipot)
  • Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-2068
Product Name Off-Line Switch Mode Transformers — LinkSwitch™
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 9 volts
Secondary Current Rating 0.3400 amps
Unlock Full Specs
to access all available technical data

Similar Products

HP2 Series Hexa-Path Magnetics - HPH2-1600 HPH2-1600LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 162H120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 20 VA
View Details
4 suppliers
Wall Plug-Ins - Switch Mode Power Supplies - WSU060-2500-R13 - Triad Magnetics
Specs
Input Voltage 100 to 240 volts
Output Voltage 5.9 volts
Secondary Current Rating 2.5 amps
View Details