Premier Magnetics, Inc. Off-Line Switch Mode Transformer TSD-1201

Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolatio
Datasheet
Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolatio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformer - TSD-1201 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformer
TSD-1201
Off-Line Switch Mode Transformer TSD-1201
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolatio

— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —

  • Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz
  • Up to 6000Vrms of Isolatio
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-1201
Product Name Off-Line Switch Mode Transformer
Transformer Type Flyback Transformer (FBT); Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A3-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 100 VA
View Details
Power Factor Controller Coils for ON Semiconductor NCP1653 - C1062-BL - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details