Premier Magnetics, Inc. Off-Line Switch Mode Transformer TSD-968

Description
Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX series from Power Integrations, Inc. are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the PWR-TOPXXX are critical to the performance of the circuit. They define the overall efficiency, output power and overall physical size. Below is a universal input high precision 15V @ 2 Amps (30 watt) application circuit utilizing Power Integrations PWR-TOP226 switching regulator in the flyback buck-boost configuration. The component values listed are intended for reference purposes only. The soft start capacitor Css is optional depending on the specific application. Simpler topology is possible depending on the line/load regulation required.
Datasheet
Description
Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX series from Power Integrations, Inc. are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the PWR-TOPXXX are critical to the performance of the circuit. They define the overall efficiency, output power and overall physical size. Below is a universal input high precision 15V @ 2 Amps (30 watt) application circuit utilizing Power Integrations PWR-TOP226 switching regulator in the flyback buck-boost configuration. The component values listed are intended for reference purposes only. The soft start capacitor Css is optional depending on the specific application. Simpler topology is possible depending on the line/load regulation required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformer - TSD-968 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformer
TSD-968
Off-Line Switch Mode Transformer TSD-968
Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX series from Power Integrations, Inc. are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the PWR-TOPXXX are critical to the performance of the circuit. They define the overall efficiency, output power and overall physical size. Below is a universal input high precision 15V @ 2 Amps (30 watt) application circuit utilizing Power Integrations PWR-TOP226 switching regulator in the flyback buck-boost configuration. The component values listed are intended for reference purposes only. The soft start capacitor Css is optional depending on the specific application. Simpler topology is possible depending on the line/load regulation required.
  • Designed for Use with Power Integrations IC's.
  • Design Engineering Support Available.
  • Designed to Meet UL1950/IEC950 Safety Standards.
  • Multiple Configurations.

Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use with Power Integrations, Inc. TOPXXX series of off-line PWM switching regulators in the Flyback Buck-Boost circuit configuration. This conversion topology can provide isolated multiple outputs with efficiencies up to 90%. Premiers' Switching Transformers have been optimized to provide maximum power throughput. The TOPXXX series from Power Integrations, Inc. are self contained upto 132KHz controlled PWM switching regulators. This series contains all necessary functions for an off-line switched mode control DC power source. These switching regulators provide a very simple solution to off-line designs. The inductors and transformer used with the PWR-TOPXXX are critical to the performance of the circuit. They define the overall efficiency, output power and overall physical size. Below is a universal input high precision 15V @ 2 Amps (30 watt) application circuit utilizing Power Integrations PWR-TOP226 switching regulator in the flyback buck-boost configuration. The component values listed are intended for reference purposes only. The soft start capacitor Css is optional depending on the specific application. Simpler topology is possible depending on the line/load regulation required.

Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-968
Product Name Off-Line Switch Mode Transformer
Transformer Type Flyback Transformer (FBT); Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A8-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 350 VA
View Details
18.0 Volts (V) Output Voltage (DC) and Positive Polarity Center Wall Plug-In Power Transformer - WMU180-1330 - Triad Magnetics
Specs
Input Voltage 100 to 240 volts
Output Voltage 18 volts
Secondary Current Rating 1.3 amps
View Details
Transformers - Power Transformers - 160G24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details