Premier Magnetics, Inc. Off-Line Switch Mode Transformer TSD-1469

Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolation
Datasheet
Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformer - TSD-1469 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformer
TSD-1469
Off-Line Switch Mode Transformer TSD-1469
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolation

— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —

  • Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz
  • Up to 6000Vrms of Isolation
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-1469
Product Name Off-Line Switch Mode Transformer
Transformer Type Flyback Transformer (FBT); Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD3015 Series Shielded Coupled Power Inductors - LPD3015-223 LPD3015-223MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-150P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers