— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers —
| Premier Magnetics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | TSD-2490 |
| Product Name | Off-Line Switch Mode Transformers — LinkSwitch |
| Mounting | PCB/SMD |
| Input Voltage | 85 to 265 volts |
| Output Voltage | 15 volts |
| Secondary Current Rating | 1 amps |