Premier Magnetics, Inc. Off-Line Switch Mode Transformer TSD-1305

Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolatio
Description
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolatio
Datasheet
Datasheet Summary
Powered by GS/AI

The TSD-1305 Off-Line Switch Mode Transformer from Premier Magnetics, Inc. is designed for use with Power Integrations' PWR-TOP209PFI PWM switching regulator in flyback buck-boost configurations. It features a primary inductance of 10 mH at a frequency of 100 kHz and a turn ratio of 1:23.43 for the secondary to primary winding. The transformer supports a DC hot rail voltage range of 98 to 375 Vdc and provides a secondary output voltage of 5 Vdc at 10-50 mA, along with a bias output of 15 Vdc capable of delivering up to 120 mA. The TSD-1305 is constructed to meet reinforced insulation standards, with a dielectric strength of 3000 Vrms between primary and secondary windings and 600 Vrms between primary and bias. It is optimized for high efficiency, with the potential to achieve up to 90% efficiency in power throughput. The transformer is suitable for applications requiring isolated multiple outputs and is designed to meet stringent creepage requirements. This product is ideal for engineers looking for a reliable transformer solution in off-line power supply designs.

Datasheet Summary
Powered by GS/AI

The TSD-1305 Off-Line Switch Mode Transformer from Premier Magnetics, Inc. is designed for use with Power Integrations' PWR-TOP209PFI PWM switching regulator in flyback buck-boost configurations. It features a primary inductance of 10 mH at a frequency of 100 kHz and a turn ratio of 1:23.43 for the secondary to primary winding. The transformer supports a DC hot rail voltage range of 98 to 375 Vdc and provides a secondary output voltage of 5 Vdc at 10-50 mA, along with a bias output of 15 Vdc capable of delivering up to 120 mA. The TSD-1305 is constructed to meet reinforced insulation standards, with a dielectric strength of 3000 Vrms between primary and secondary windings and 600 Vrms between primary and bias. It is optimized for high efficiency, with the potential to achieve up to 90% efficiency in power throughput. The transformer is suitable for applications requiring isolated multiple outputs and is designed to meet stringent creepage requirements. This product is ideal for engineers looking for a reliable transformer solution in off-line power supply designs.

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformer - TSD-1305 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformer
TSD-1305
Off-Line Switch Mode Transformer TSD-1305
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms of Isolatio

— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —

  • Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz
  • Up to 6000Vrms of Isolatio
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number TSD-1305
Product Name Off-Line Switch Mode Transformer
Transformer Type Flyback Transformer (FBT); Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Current Sense Transformers - CS4100V-01L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details