InspectorTools WT-10 Pen Type PH Meter FL3475011

Description
WT-10 PH / mV Pen-Type Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with these easy to use, one touch water management testers. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems. PH ranges from 0 to 14 Dual LCD display with pH and temperature (selectable C and F) Simple one-touch auto-calibration Easy to read 45°ANGLE display Replaceable pH electrode Automatic Temperature Compensation assures that readings are corrected for temperature offsets In-field calibration up to 3 points (pH 4.00,7.00,10.00) Waterproof and dustproof - IP66 Portable design with pocket clip Probe easy to replace and assemble No tools or trimmers needed for calibration Meter includes battery and manual in a gift box Wide range of application: Pools, Aquariums, Labs, Aquaculture, Car washes, Water testing and Waste water treatment Hold Record Disable Sleep mode Low battery indicator Nylon bag supplied with a product
Description
WT-10 PH / mV Pen-Type Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with these easy to use, one touch water management testers. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems. PH ranges from 0 to 14 Dual LCD display with pH and temperature (selectable C and F) Simple one-touch auto-calibration Easy to read 45°ANGLE display Replaceable pH electrode Automatic Temperature Compensation assures that readings are corrected for temperature offsets In-field calibration up to 3 points (pH 4.00,7.00,10.00) Waterproof and dustproof - IP66 Portable design with pocket clip Probe easy to replace and assemble No tools or trimmers needed for calibration Meter includes battery and manual in a gift box Wide range of application: Pools, Aquariums, Labs, Aquaculture, Car washes, Water testing and Waste water treatment Hold Record Disable Sleep mode Low battery indicator Nylon bag supplied with a product

Suppliers

Company
Product
Description
Supplier Links
WT-10 Pen Type PH Meter - FL3475011 - InspectorTools
Ventura, CA, USA
WT-10 Pen Type PH Meter
FL3475011
WT-10 Pen Type PH Meter FL3475011
WT-10 PH / mV Pen-Type Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with these easy to use, one touch water management testers. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems. PH ranges from 0 to 14 Dual LCD display with pH and temperature (selectable C and F) Simple one-touch auto-calibration Easy to read 45°ANGLE display Replaceable pH electrode Automatic Temperature Compensation assures that readings are corrected for temperature offsets In-field calibration up to 3 points (pH 4.00,7.00,10.00) Waterproof and dustproof - IP66 Portable design with pocket clip Probe easy to replace and assemble No tools or trimmers needed for calibration Meter includes battery and manual in a gift box Wide range of application: Pools, Aquariums, Labs, Aquaculture, Car washes, Water testing and Waste water treatment Hold Record Disable Sleep mode Low battery indicator Nylon bag supplied with a product

WT-10 PH / mV Pen-Type Water Quality Meter
Keep the costs and risks of maintaining water quality, distribution and waste under control with these easy to use, one touch water management testers. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems.

  • PH ranges from 0 to 14
  • Dual LCD display with pH and temperature (selectable C and F)
  • Simple one-touch auto-calibration
  • Easy to read 45°ANGLE display
  • Replaceable pH electrode
  • Automatic Temperature Compensation assures that readings are corrected for temperature offsets
  • In-field calibration up to 3 points (pH 4.00,7.00,10.00)
  • Waterproof and dustproof - IP66
  • Portable design with pocket clip
  • Probe easy to replace and assemble
  • No tools or trimmers needed for calibration
  • Meter includes battery and manual in a gift box
  • Wide range of application: Pools, Aquariums, Labs, Aquaculture, Car washes, Water testing and Waste water treatment
  • Hold Record
  • Disable Sleep mode
  • Low battery indicator
  • Nylon bag supplied with a product
Supplier's Site

Technical Specifications

  InspectorTools
Product Category pH Instruments
Product Number FL3475011
Product Name WT-10 Pen Type PH Meter
Unlock Full Specs
to access all available technical data

Similar Products

Powerful, Flexible Multi-Parameter Monitor / Controller - 900M-3C - Myron L Company
Specs
Measures ORP Yes
Number of Control Relays 3
Form Factor Lab / Benchtop
View Details
2026 pH Analyzer - A062026020C - Metrohm USA, Inc.
Specs
Operating Temperature 41 to 104 F (5 to 40 C)
View Details
pH / redox (ORP) retractable sensor for smaller installations - TBX587 - ABB Measurement & Analytics
Specs
Measures ORP Yes
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation
View Details
PH Meter - PCE-CP 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range 6.5 to 8.4 pH
View Details