InspectorTools Heavy Duty pH/mV/Temperature Meter Kit EX407228

Description
Heavy Duty pH/mV/Temperature Meter Kit Features Kit includes pH/mV/Temperature meter, mini pH electrode, Temperature probe, and carrying case Dual display for pH or mV and Temperature (°C/°F) Large 1.4" (36mm) LCD display Easy 2 point Slope and Cal adjustments at pH 4 and pH 7 Manual and Auto Temperature Compensation using temperature probe Min/Max/Avg, Auto off and Data Hold Built-in RS-232 PC interface with optional Data Acquisition Software and Datalogger
Description
Heavy Duty pH/mV/Temperature Meter Kit Features Kit includes pH/mV/Temperature meter, mini pH electrode, Temperature probe, and carrying case Dual display for pH or mV and Temperature (°C/°F) Large 1.4" (36mm) LCD display Easy 2 point Slope and Cal adjustments at pH 4 and pH 7 Manual and Auto Temperature Compensation using temperature probe Min/Max/Avg, Auto off and Data Hold Built-in RS-232 PC interface with optional Data Acquisition Software and Datalogger

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty pH/mV/Temperature Meter Kit - EX407228 - InspectorTools
Ventura, CA, USA
Heavy Duty pH/mV/Temperature Meter Kit
EX407228
Heavy Duty pH/mV/Temperature Meter Kit EX407228
Heavy Duty pH/mV/Temperature Meter Kit Features Kit includes pH/mV/Temperature meter, mini pH electrode, Temperature probe, and carrying case Dual display for pH or mV and Temperature (°C/°F) Large 1.4" (36mm) LCD display Easy 2 point Slope and Cal adjustments at pH 4 and pH 7 Manual and Auto Temperature Compensation using temperature probe Min/Max/Avg, Auto off and Data Hold Built-in RS-232 PC interface with optional Data Acquisition Software and Datalogger

Heavy Duty pH/mV/Temperature Meter Kit


Features


  • Kit includes pH/mV/Temperature meter, mini pH electrode, Temperature probe, and carrying case
  • Dual display for pH or mV and Temperature (°C/°F)
  • Large 1.4" (36mm) LCD display
  • Easy 2 point Slope and Cal adjustments at pH 4 and pH 7
  • Manual and Auto Temperature Compensation using temperature probe
  • Min/Max/Avg, Auto off and Data Hold
  • Built-in RS-232 PC interface with optional Data Acquisition Software and Datalogger
Supplier's Site

Technical Specifications

  InspectorTools
Product Category pH Instruments
Product Number EX407228
Product Name Heavy Duty pH/mV/Temperature Meter Kit
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode 400 pH Sensors - 6.09331.510 - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 266 F (0 to 130 C)
View Details
pH / redox (ORP) high-pressure hot-tap retractable sensor - TBX564 - ABB Measurement & Analytics
Specs
Measures ORP Yes
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation
View Details
Soil pH Meter - PCE-PH20S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
View Details
Ultrameter™ III AHL Titration Kit - 9PTKB - Myron L Company
Specs
Measures ORP Yes
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered; Built-in or Self Calibration
View Details