InspectorTools WT-80 pH / ORP Meter FL3475082

Description
WT-80 pH / ORP Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems. Applications include : Pools, Spas, Aquariums, Labs, Aquaculture, Sanitation plants, Car washes, Hydroponics, Water & Wastewater treatment and Boilers / Steam generator maintenance Used to check pH or ORP in water testing and treatment applications Dual LCD display with pH / mV and Temperature (selectable C and F) (Temperature probe is optional accessory) USB port for data download to a PC (cable and software optional) Backlight display for use in dark areas pH electrode with Automatic Temperature Compensation for measurement accuracy 3 points pH calibration with automatic buffer recognition to prevent calibration errors Data Hold Max/Min and Data Recording Low bat indicator Auto power off Contains Meter, Battery, Instruction manual, Carrying Pouch, pH probe, ORP probe, pH standard solution
Description
WT-80 pH / ORP Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems. Applications include : Pools, Spas, Aquariums, Labs, Aquaculture, Sanitation plants, Car washes, Hydroponics, Water & Wastewater treatment and Boilers / Steam generator maintenance Used to check pH or ORP in water testing and treatment applications Dual LCD display with pH / mV and Temperature (selectable C and F) (Temperature probe is optional accessory) USB port for data download to a PC (cable and software optional) Backlight display for use in dark areas pH electrode with Automatic Temperature Compensation for measurement accuracy 3 points pH calibration with automatic buffer recognition to prevent calibration errors Data Hold Max/Min and Data Recording Low bat indicator Auto power off Contains Meter, Battery, Instruction manual, Carrying Pouch, pH probe, ORP probe, pH standard solution

Suppliers

Company
Product
Description
Supplier Links
WT-80 pH / ORP Meter - FL3475082 - InspectorTools
Ventura, CA, USA
WT-80 pH / ORP Meter
FL3475082
WT-80 pH / ORP Meter FL3475082
WT-80 pH / ORP Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems. Applications include : Pools, Spas, Aquariums, Labs, Aquaculture, Sanitation plants, Car washes, Hydroponics, Water & Wastewater treatment and Boilers / Steam generator maintenance Used to check pH or ORP in water testing and treatment applications Dual LCD display with pH / mV and Temperature (selectable C and F) (Temperature probe is optional accessory) USB port for data download to a PC (cable and software optional) Backlight display for use in dark areas pH electrode with Automatic Temperature Compensation for measurement accuracy 3 points pH calibration with automatic buffer recognition to prevent calibration errors Data Hold Max/Min and Data Recording Low bat indicator Auto power off Contains Meter, Battery, Instruction manual, Carrying Pouch, pH probe, ORP probe, pH standard solution

WT-80 pH / ORP Meter
Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and troubleshoot corrosion in building water/waste water systems.
Applications include : Pools, Spas, Aquariums, Labs, Aquaculture, Sanitation plants, Car washes, Hydroponics, Water & Wastewater treatment and Boilers / Steam generator maintenance

  • Used to check pH or ORP in water testing and treatment applications
  • Dual LCD display with pH / mV and Temperature (selectable C and F) (Temperature probe is optional accessory)
  • USB port for data download to a PC (cable and software optional)
  • Backlight display for use in dark areas
  • pH electrode with Automatic Temperature Compensation for measurement accuracy
  • 3 points pH calibration with automatic buffer recognition to prevent calibration errors
  • Data Hold
  • Max/Min and Data Recording
  • Low bat indicator
  • Auto power off
  • Contains Meter, Battery, Instruction manual, Carrying Pouch, pH probe, ORP probe, pH standard solution
Supplier's Site

Technical Specifications

  InspectorTools
Product Category pH Instruments
Product Number FL3475082
Product Name WT-80 pH / ORP Meter
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode 350 pH Sensors - 6.09331.410 - Metrohm USA, Inc.
Specs
pH range 0.0 to 14 pH
Operating Temperature 32 to 248 F (0 to 120 C)
View Details
Universal 4-wire, dual-input transmitter - AWT420 - ABB Measurement & Analytics
Specs
Measures ORP Yes
Form Factor Panel
Communication Network/Bus Compatibility Ethernet (optional feature); PROFIBUS (optional feature)
View Details
PH Meter - PCE-PH 25 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
View Details
pH & Temperature Pen - ULTRAPEN™ PT2 - Myron L Company
Specs
Process Temp 32 to 160 F (0 to 71 C)
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details