InspectorTools Waterproof Refillable ExStik™ pH Meter w/PH4 Solution EXPH110

Description
Built-in Smart chip offers advanced functions and features to a stick style pH meter not found anywhere else! New rugged refillable flat surface pH electrode! The only stick style meter with: RENEW feature that tells you when it’s time to replace your pH electrode CAL feature that tells you when it’s time to recalibrate your meter Flat Surface pH electrode that is completely waterproof and rugged enough to withstand harsh environments Analog bargraph originates at neutral point (pH 7.00) to conveniently view trends in acidity or alkalinity ATC plus measures Temperature 1, 2 or 3 point calibration Refillable pH electrode that can be reused by refilling the reference solution once it depletes Obtains continuous high accuracy using fresh reference solution Fast and easy steps to refill your electrode Eliminates the concern of electrode shelf
Description
Built-in Smart chip offers advanced functions and features to a stick style pH meter not found anywhere else! New rugged refillable flat surface pH electrode! The only stick style meter with: RENEW feature that tells you when it’s time to replace your pH electrode CAL feature that tells you when it’s time to recalibrate your meter Flat Surface pH electrode that is completely waterproof and rugged enough to withstand harsh environments Analog bargraph originates at neutral point (pH 7.00) to conveniently view trends in acidity or alkalinity ATC plus measures Temperature 1, 2 or 3 point calibration Refillable pH electrode that can be reused by refilling the reference solution once it depletes Obtains continuous high accuracy using fresh reference solution Fast and easy steps to refill your electrode Eliminates the concern of electrode shelf

Suppliers

Company
Product
Description
Supplier Links
Waterproof Refillable ExStik™ pH Meter w/PH4 Solution - EXPH110 - InspectorTools
Ventura, CA, USA
Waterproof Refillable ExStik™ pH Meter w/PH4 Solution
EXPH110
Waterproof Refillable ExStik™ pH Meter w/PH4 Solution EXPH110
Built-in Smart chip offers advanced functions and features to a stick style pH meter not found anywhere else! New rugged refillable flat surface pH electrode! The only stick style meter with: RENEW feature that tells you when it’s time to replace your pH electrode CAL feature that tells you when it’s time to recalibrate your meter Flat Surface pH electrode that is completely waterproof and rugged enough to withstand harsh environments Analog bargraph originates at neutral point (pH 7.00) to conveniently view trends in acidity or alkalinity ATC plus measures Temperature 1, 2 or 3 point calibration Refillable pH electrode that can be reused by refilling the reference solution once it depletes Obtains continuous high accuracy using fresh reference solution Fast and easy steps to refill your electrode Eliminates the concern of electrode shelf

Built-in Smart chip offers advanced functions and features to a stick style pH meter not found anywhere else!
New rugged refillable flat surface pH electrode!
The only stick style meter with:

  • RENEW feature that tells you when it’s time to replace your pH electrode
  • CAL feature that tells you when it’s time to recalibrate your meter
  • Flat Surface pH electrode that is completely waterproof and rugged enough to withstand harsh environments
  • Analog bargraph originates at neutral point (pH 7.00) to conveniently view trends in acidity or alkalinity
  • ATC plus measures Temperature
  • 1, 2 or 3 point calibration
  • Refillable pH electrode that can be reused by refilling the reference solution once it depletes
  • Obtains continuous high accuracy using fresh reference solution
  • Fast and easy steps to refill your electrode
  • Eliminates the concern of electrode shelf
Supplier's Site

Technical Specifications

  InspectorTools
Product Category pH Instruments
Product Number EXPH110
Product Name Waterproof Refillable ExStik™ pH Meter w/PH4 Solution
Unlock Full Specs
to access all available technical data

Similar Products

Pool/Spa AHL Bluetooth® Water Quality Meter & kit - POOLPRO™ PS9TKB-BD - Myron L Company
Specs
Measures ORP Yes
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
ProTrode 200 pH Sensors - 6.09331.110 - Metrohm USA, Inc.
Specs
pH range 0.0 to 12 pH
Operating Temperature 32 to 176 F (0 to 80 C)
View Details
pH / redox (ORP) industrial Kynar sensor - TBX556 - ABB Measurement & Analytics
Specs
Measures ORP Yes
Form Factor Hand Held 
Features and Functionality Automatic Temperature Compensation
View Details
Water Analysis Meter - PCE-228-R - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measures ORP Yes
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details