Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 20 30 40 50 60 70 78 79 80 81 82 83 84 85
Product Name Notes
1.0A INDUCTOR BUILT-IN STEP-DOWN
1.5A INDUCTOR BUILT-IN STEP-DOWN
100MA INDUCTOR BUILT-IN STEP-UP
400MA INDUCTOR BUILT-IN PWM STEP
400MA INDUCTOR BUILT-IN STEP-DOW
50MA INDUCTOR BUILT-IN PFM STEP
600MA INDUCTOR BUILT-IN PWM STEP
DC DC CNVRTR 3.234-3.366V 1.2W
DC DC CONVERTER 0.8V
DC DC CONVERTER 0.95V
DC DC CONVERTER 0.9V
DC DC CONVERTER 1.05V
DC DC CONVERTER 1.15V
DC DC CONVERTER 1.1V 0.44W
DC DC CONVERTER 1.1V
DC DC CONVERTER 1.25V
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.35V
DC DC CONVERTER 1.3V
DC DC CONVERTER 1.4V
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.65V
DC DC CONVERTER 1.6V
DC DC CONVERTER 1.75V
DC DC CONVERTER 1.7V
DC DC CONVERTER 1.8V
DC DC CONVERTER 1.9V
DC DC CONVERTER 1V 0.6A
DC DC CONVERTER 1V 1A
DC DC CONVERTER 1V 200MA
DC DC CONVERTER 1V
DC DC CONVERTER 2.1V 0.3W
DC DC CONVERTER 2.1V
DC DC CONVERTER 2.2V
DC DC CONVERTER 2.3V 0.3W
DC DC CONVERTER 2.3V
DC DC CONVERTER 2.4V
DC DC CONVERTER 2.5V 0.3W
DC DC CONVERTER 2.5V
DC DC CONVERTER 2.65V
DC DC CONVERTER 2.7V
DC DC CONVERTER 2.85V
DC DC CONVERTER 2.8V
DC DC CONVERTER 2.94-3.06V
DC DC CONVERTER 2V 0.3W
DC DC CONVERTER 2V 0.6A
DC DC CONVERTER 2V
DC DC CONVERTER 3.1V
DC DC CONVERTER 3.2V 0.3W
DC DC CONVERTER 3.2V
DC DC CONVERTER 3.3V 0.33W
DC DC CONVERTER 3.3V
DC DC CONVERTER 3.4V 0.3W
DC DC CONVERTER 3.4V
DC DC CONVERTER 3.5V
DC DC CONVERTER 3.65V
DC DC CONVERTER 3.6V 0.3W
DC DC CONVERTER 3.6V
DC DC CONVERTER 3.7V
DC DC CONVERTER 3.8V
DC DC CONVERTER 3V 0.3W
DC DC CONVERTER 3V 0.6A
DC DC CONVERTER 3V 200MA
DC DC CONVERTER 3V 50MA
DC DC CONVERTER 3V
DC DC CONVERTER 4.5V 0.3W
DC DC CONVERTER 4.9-5.1V 2.5W
DC DC CONVERTER 4V 0.3W
DC DC CONVERTER 4V 0.6A
DC DC CONVERTER 5V 0.5W
DC DC CONVERTER 5V
INDUCTOR BUILT-IN STEP-UP MICRO

<< Prev Next >>