FS008 -- ELECTRICAL SLEEVE
NSI Industries LLC
Electrical Sleeve
FS008
Description
COPPER MATERIAL
0.180 INCH ID X 0.4724 INCH L SIZE
FINE STRANDED, FLEXIBLE WIRE APPLICATION
8 AWG CONDUCTOR SIZE
TIN COATING
FS MODEL
Description
COPPER MATERIAL
0.180 INCH ID X 0.4724 INCH L SIZE
FINE STRANDED, FLEXIBLE WIRE APPLICATION
8 AWG CONDUCTOR SIZE
TIN COATING
FS MODEL
Datasheet
Suppliers
Electrical Sleeve
FS008
COPPER MATERIAL
0.180 INCH ID X 0.4724 INCH L SIZE
FINE STRANDED, FLEXIBLE WIRE APPLICATION
8 AWG CONDUCTOR SIZE
TIN COATING
FS MODEL
- COPPER MATERIAL
- 0.180 INCH ID X 0.4724 INCH L SIZE
- FINE STRANDED, FLEXIBLE WIRE APPLICATION
- 8 AWG CONDUCTOR SIZE
- TIN COATING
- FS MODEL
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
FS008 |
|
Product Name
|
Electrical Sleeve |
|
Sleeving
|
Wrap Around Sleeving
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Tubing Technologies
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature
205 C (401 F)
View Details
Sleeving
Mesh / Braided Sleeving
Material
Stainless Steel
Length
0.4331 inch (11 mm)
View Details