NSI Industries LLC Spiral Wrap SRPE-2500

Description
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.157 INCH MIN. BUNDLE OUTER DIAMETER 1.97 INCH MAX. BUNDLE OUTER DIAMETER 0.236 INCH OUTER DIAMETER 0.375 INCH PITCH UL APPROVAL OUTDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.045 INCH WALL THICKNESS INNER DIAMETER 0.157 INCH SR MODEL
Datasheet
Description
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.157 INCH MIN. BUNDLE OUTER DIAMETER 1.97 INCH MAX. BUNDLE OUTER DIAMETER 0.236 INCH OUTER DIAMETER 0.375 INCH PITCH UL APPROVAL OUTDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.045 INCH WALL THICKNESS INNER DIAMETER 0.157 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - SRPE-2500 - NSI Industries LLC
Huntersville, NC, USA
Spiral Wrap
SRPE-2500
Spiral Wrap SRPE-2500
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.157 INCH MIN. BUNDLE OUTER DIAMETER 1.97 INCH MAX. BUNDLE OUTER DIAMETER 0.236 INCH OUTER DIAMETER 0.375 INCH PITCH UL APPROVAL OUTDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.045 INCH WALL THICKNESS INNER DIAMETER 0.157 INCH SR MODEL
  • ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 100 FT
  • 0.157 INCH MIN. BUNDLE OUTER DIAMETER
  • 1.97 INCH MAX. BUNDLE OUTER DIAMETER
  • 0.236 INCH OUTER DIAMETER
  • 0.375 INCH PITCH
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 1 PER CARTON STANDARD PACKAGE
  • 0.045 INCH WALL THICKNESS
  • INNER DIAMETER 0.157 INCH
  • SR MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Protective Sleeving
Product Number SRPE-2500
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Cable Transitions & Breakouts - 034084-001 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -20 to 90 C (-4 to 194 F)
View Details
Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 2 inch (50.8 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details