NSI Industries LLC Spiral Wrap SRPE-3750

Description
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 2.36 INCH MIN. BUNDLE OUTER DIAMETER 0.295 INCH MAX. BUNDLE OUTER DIAMETER 0.393 INCH OUTER DIAMETER 0.438 INCH PITCH UL APPROVAL OUTDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.052 INCH WALL THICKNESS INNER DIAMETER 0.295 INCH SR MODEL
Datasheet
Description
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 2.36 INCH MIN. BUNDLE OUTER DIAMETER 0.295 INCH MAX. BUNDLE OUTER DIAMETER 0.393 INCH OUTER DIAMETER 0.438 INCH PITCH UL APPROVAL OUTDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.052 INCH WALL THICKNESS INNER DIAMETER 0.295 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - SRPE-3750 - NSI Industries LLC
Huntersville, NC, USA
Spiral Wrap
SRPE-3750
Spiral Wrap SRPE-3750
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 2.36 INCH MIN. BUNDLE OUTER DIAMETER 0.295 INCH MAX. BUNDLE OUTER DIAMETER 0.393 INCH OUTER DIAMETER 0.438 INCH PITCH UL APPROVAL OUTDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.052 INCH WALL THICKNESS INNER DIAMETER 0.295 INCH SR MODEL
  • ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 100 FT
  • 2.36 INCH MIN. BUNDLE OUTER DIAMETER
  • 0.295 INCH MAX. BUNDLE OUTER DIAMETER
  • 0.393 INCH OUTER DIAMETER
  • 0.438 INCH PITCH
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 1 PER CARTON STANDARD PACKAGE
  • 0.052 INCH WALL THICKNESS
  • INNER DIAMETER 0.295 INCH
  • SR MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Protective Sleeving
Product Number SRPE-3750
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-7 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details