NSI Industries LLC Spiral Wrap SRPE-5000

Description
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.354 INCH MIN. BUNDLE OUTER DIAMETER 2.56 INCH MAX. BUNDLE OUTER DIAMETER 0.472 INCH OUTER DIAMETER 0.563 INCH PITCH UL APPROVAL OUTDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.062 INCH WALL THICKNESS INNER DIAMETER 0.354 INCH SR MODEL
Datasheet
Description
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.354 INCH MIN. BUNDLE OUTER DIAMETER 2.56 INCH MAX. BUNDLE OUTER DIAMETER 0.472 INCH OUTER DIAMETER 0.563 INCH PITCH UL APPROVAL OUTDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.062 INCH WALL THICKNESS INNER DIAMETER 0.354 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - SRPE-5000 - NSI Industries LLC
Huntersville, NC, USA
Spiral Wrap
SRPE-5000
Spiral Wrap SRPE-5000
ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.354 INCH MIN. BUNDLE OUTER DIAMETER 2.56 INCH MAX. BUNDLE OUTER DIAMETER 0.472 INCH OUTER DIAMETER 0.563 INCH PITCH UL APPROVAL OUTDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.062 INCH WALL THICKNESS INNER DIAMETER 0.354 INCH SR MODEL
  • ULTRAVIOLET RESISTANT POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 100 FT
  • 0.354 INCH MIN. BUNDLE OUTER DIAMETER
  • 2.56 INCH MAX. BUNDLE OUTER DIAMETER
  • 0.472 INCH OUTER DIAMETER
  • 0.563 INCH PITCH
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 1 PER CARTON STANDARD PACKAGE
  • 0.062 INCH WALL THICKNESS
  • INNER DIAMETER 0.354 INCH
  • SR MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Protective Sleeving
Product Number SRPE-5000
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Wraps - 002611-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Sleeves - 1811984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details