POLYETHYLENE MATERIAL
NATURAL COLOR
100 FT
0.354 INCH MIN. BUNDLE OUTER DIAMETER
2.56 INCH MAX. BUNDLE OUTER DIAMETER
0.472 INCH OUTER DIAMETER
0.563 INCH PITCH
UL APPROVAL
INDOOR APPLICATION
1 PER CARTON STANDARD PACKAGE
0.062 INCH WALL THICKNESS
INNER DIAMETER 0.354 INCH
SR MODEL
NSI Industries LLC
Done
Datasheet
Description
POLYETHYLENE MATERIAL
NATURAL COLOR
100 FT
0.354 INCH MIN. BUNDLE OUTER DIAMETER
2.56 INCH MAX. BUNDLE OUTER DIAMETER
0.472 INCH OUTER DIAMETER
0.563 INCH PITCH
UL APPROVAL
INDOOR APPLICATION
1 PER CARTON STANDARD PACKAGE
0.062 INCH WALL THICKNESS
INNER DIAMETER 0.354 INCH
SR MODEL
POLYETHYLENE MATERIAL
NATURAL COLOR
100 FT
0.354 INCH MIN. BUNDLE OUTER DIAMETER
2.56 INCH MAX. BUNDLE OUTER DIAMETER
0.472 INCH OUTER DIAMETER
0.563 INCH PITCH
UL APPROVAL
INDOOR APPLICATION
1 PER CARTON STANDARD PACKAGE
0.062 INCH WALL THICKNESS
INNER DIAMETER 0.354 INCH
SR MODEL